EN
  • EN
  • DE
  • IT

ADM1032ARZ-1REEL

Part No ADM1032ARZ-1REEL
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description Fan Controller with SMBus Interface / SENSOR TEMPERATURE SMBUS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 100°C
Sensing Temperature - Remote 0°C to 120°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions 0°C to 100°C
Temperature Range - Operating 0°C to 120°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1014485-ADM1032ARZ-1REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM1032
Introduction Date January 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM1032ARZ-1REEL CAD Model

Description

ON Semiconductor ADM1032ARZ-1REEL Temperature Sensor

The ADM1032ARZ-1REEL is a high-precision, dual-channel digital thermometer and under/over-temperature alarm, designed to meet the rigorous requirements of temperature monitoring and control in various applications. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this sensor is an ideal solution for advanced systems in need of reliable temperature readings.

With its ability to measure temperature from -40°C to +125°C, the ADM1032ARZ-1REEL provides exceptional flexibility for use in a wide range of environments. The device offers a temperature resolution of 1°C and an accuracy of ±1°C for the local temperature channel and ±3°C for the remote diode temperature channel, ensuring precise temperature monitoring for critical components.

This sensor features a two-wire serial interface, which is compatible with SMBus 2.0 and I²C protocols, allowing for easy integration into existing digital systems. The ADM1032ARZ-1REEL's serial interface also supports System Management Bus (SMBus) Time-out functionality, enhancing the safety and robustness of the communication.

The device is packaged in a compact 8-lead SOIC form factor, making it suitable for space-constrained applications. Its low supply voltage, ranging from 3.0V to 5.5V, and low operating current make it an energy-efficient choice for portable and battery-powered devices.

ON Semiconductor's ADM1032ARZ-1REEL comes in a convenient tape and reel format, facilitating automated assembly processes and making it a practical choice for high-volume production. The sensor's programmable over-temperature and under-temperature limits allow for customized thermal management strategies, which can be set through the serial interface.

Whether it's for personal computers, office electronics, telecommunications equipment, or industrial systems, the ADM1032ARZ-1REEL stands out as a versatile and reliable component for temperature monitoring and control. Its high accuracy, ease of use, and ON Semiconductor's commitment to quality make it a top choice for engineers and product designers across various industries.

For detailed specifications, application circuits, and additional information, customers are encouraged to consult the ADM1032ARZ-1REEL datasheet available on the ON Semiconductor website.

You May Also Be Interested in

Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $6.6455
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0227
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Texas Instruments
SPI/MICROWIRE™ 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8WSON
Lowest to $3.3606
NXP / Nexperia
SENSOR TEMPERATURE I2C/SMBUS 8SO
Need more? Email Us
Texas Instruments
LM20 2.4V, 10μA, SC70, micro SMD Temperature Sensor | SENSOR ANALOG -40C-125C 4USMD
Need more? Email Us
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0992
Microchip Technology
Two-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9644 $57.8640
125+ $0.9023 $112.7875
195+ $0.8711 $169.8645
280+ $0.8090 $226.5200
360+ $0.7778 $280.0080
450+ $0.7467 $336.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess