EN
  • EN
  • DE

ADM1028ARQ

Part No ADM1028ARQ
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Remote Thermal Diode Monitor with Linear Fan Control | IC SENSOR TEMP/FAN CTRL 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 100°C, External Sensor
Topology ADC, Register Bank
Output Type SMBus
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 100°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADM1028A
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 077512-ADM1028ARQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1028ARQ CAD Model

Description

The ADM1028ARQ is a high-performance, low-power device from ON Semiconductor that serves as a dual-channel digital thermometer and under/over temperature alarm, suitable for managing thermal conditions in sophisticated electronic systems. This precision integrated circuit (IC) is particularly designed for thermal monitoring and fan control applications within personal computers, servers, and other embedded systems.

Key Features

  • Dual-Channel Temperature Sensing: The ADM1028ARQ can measure the temperature of both its own die as well as a remote thermal diode, typically located on a CPU or GPU, providing comprehensive thermal monitoring.
  • Programmable Temperature Limits: Users can set specific temperature thresholds that trigger alarms, allowing for proactive system cooling and protection against overheating.
  • Fan Speed Control: This IC includes a PWM (pulse width modulation) output to control the speed of a cooling fan based on temperature readings, optimizing cooling efficiency and reducing noise.
  • I²C/SMBus Compatible Interface: The device features a serial bus interface for communication with the host controller, providing easy integration into existing systems.
  • High Accuracy: The ADM1028ARQ offers precise temperature measurements with high accuracy, ensuring reliable system performance.

Applications

With its advanced features, the ADM1028ARQ is particularly suited for thermal management in a variety of applications, including:

  • Desktop and laptop computers
  • Servers and data centers
  • Telecommunications equipment
  • Embedded systems

Package and Availability

The ADM1028ARQ is offered in a compact 16-pin QSOP package, designed for space-constrained applications. Its low-power consumption and small footprint make it an ideal solution for portable and desktop applications where efficiency and reliability are critical. For availability and pricing information, please contact ON Semiconductor or authorized distributors.

Conclusion

The ADM1028ARQ from ON Semiconductor is a versatile and reliable solution for thermal management and fan control. Its precision temperature sensing, coupled with programmable limits and fan speed control, makes it an essential component for maintaining the optimal performance of electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.8323
Maxim Integrated
Need more? Email Us
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3474 $53.8960
95+ $1.1056 $105.0320
145+ $1.0711 $155.3095
195+ $1.0365 $202.1175
250+ $1.0020 $250.5000
335+ $0.8983 $300.9305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,274 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess