EN
  • EN
  • DE

ADM1027ARQZ-REEL

Part No ADM1027ARQZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description dBCOOL™ Remote Thermal Controller and Voltage Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series dBCool
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 105°C, External Sensor
Accuracy ±1°C
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 105°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-QSOP
Win Source Part Number 1140574-ADM1027ARQZ-REEL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADM1027
Introduction Date January 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADM1027ARQZ-REEL CAD Model

Description

The ADM1027ARQZ-REEL from ON Semiconductor is a highly integrated device designed for comprehensive system monitoring and control in a variety of applications. This advanced temperature sensor and system hardware monitor is built to ensure the reliability and efficiency of systems, particularly in complex computing environments.

Key Features

  • Dual-Channel Temperature Sensing: The ADM1027ARQZ-REEL features two temperature sensor inputs – one for a remote thermal diode and another for an on-chip temperature sensor, providing precise monitoring of both the environment and the device itself.
  • System Monitoring: It includes a full range of system monitoring features, such as voltage, fan speed, and temperature, with programmable limits to trigger alarms, ensuring systems operate within safe parameters.
  • Fan Speed Control: The device is equipped with automatic fan speed control functionality, which adjusts the fan speed in response to the measured temperature, reducing noise and power consumption.
  • Serial Bus Interface: The ADM1027ARQZ-REEL communicates over a 2-wire SMBus (System Management Bus) interface, allowing for easy integration into existing systems and facilitating communication with other devices on the bus.
  • Programmable: It provides a high level of flexibility through programmable settings for temperature thresholds, fan speed profiles, and alarm outputs, enabling customization for specific application requirements.

Applications

With its robust monitoring capabilities, the ADM1027ARQZ-REEL is ideal for use in a range of applications, such as:

  • Desktop and notebook computers
  • Servers and data centers
  • Telecommunications equipment
  • Industrial systems
  • Embedded systems

Package and Availability

The device comes in a compact QSOP-16 package and is available in tape and reel form, making it suitable for high-volume production. The REEL designation indicates that this product is provided in reel packaging for automated manufacturing processes, ensuring efficient handling and placement during the assembly of electronic systems.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADM1027ARQZ-REEL is no exception. It is designed to meet stringent industry standards for reliability and performance, ensuring long-term stability and operation in critical systems.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Multicomp
Insulating Kit
Need more? Email Us
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Nuvoton Technology Corporation of America
Lowest to $9.7932
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2298 $62.7576
27+ $4.2920 $115.8840
42+ $4.1580 $174.6360
58+ $4.0229 $233.3282
75+ $3.8889 $291.6675
100+ $3.4869 $348.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess