EN
  • EN
  • DE

ADM1026JSTZ-REEL

Part No ADM1026JSTZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC CTLR SYS REF/EEPROM 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C
Accuracy ±3°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 008935-ADM1026JSTZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1026JSTZ-REEL CAD Model

Description

The ADM1026JSTZ-REEL from ON Semiconductor is a highly integrated and feature-rich monitoring solution designed for complex electronic systems. This precision device provides comprehensive monitoring of system health, including temperature, voltage, and fan speed control, making it an ideal choice for applications in servers, telecommunications, and industrial systems.

Key Features

  • Temperature Monitoring: The ADM1026JSTZ-REEL is capable of monitoring multiple temperature zones with its built-in temperature sensors, ensuring that the system operates within safe thermal limits.
  • Voltage Monitoring: This device supports several voltage input channels for monitoring power supply voltages, which is critical for maintaining system stability and performance.
  • Fan Speed Control: With its integrated fan control functionality, the ADM1026JSTZ-REEL can manage and adjust fan speeds based on temperature readings, helping to optimize cooling and reduce acoustic noise.
  • Flexible Configuration: The product offers programmable limits for temperature, voltage, and fan speed thresholds, allowing for customization to specific system requirements.
  • Communication Interface: It features an I²C-compatible serial interface, facilitating easy communication with the host system for data reporting and configuration.
  • Supply Voltage: The device operates over a wide supply voltage range, accommodating various system designs.
  • Compact Packaging: Offered in a compact surface-mount package, the ADM1026JSTZ-REEL is suitable for space-constrained applications.

Applications

The versatility of the ADM1026JSTZ-REEL makes it suitable for a broad range of applications, including:

  • Server and Data Center Infrastructure
  • Telecommunications Equipment
  • Industrial Control Systems
  • Networking Hardware
  • Embedded Systems

With its robust monitoring capabilities and configurable features, the ADM1026JSTZ-REEL from ON Semiconductor is a reliable and efficient solution for maintaining system health and performance in demanding environments.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Multicomp
Insulating Kit
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $9.7932
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4828 $68.8968
11+ $10.7420 $118.1620
17+ $10.3716 $176.3172
24+ $9.6308 $231.1392
32+ $9.2603 $296.3296
39+ $8.8900 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess