EN
  • EN
  • DE

ADM1024ARUZ-REEL7

Part No ADM1024ARUZ-REEL7
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24TSSOP / PC's, PDA's Interface 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Applications PC's, PDA's
Interface Serial
Voltage - Supply 2.8V ~ 5.5V
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Mounting Type Surface Mount
Base Product Number ADM1024
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41871-ADM1024ARUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM1024ARUZ-REEL7 CAD Model

Description

Product Overview: ADM1024ARUZ-REEL7

The ADM1024ARUZ-REEL7 is a sophisticated system monitor chip from ON Semiconductor, designed to accurately measure the temperature and voltage within a computer system. This integrated circuit is particularly suitable for applications that require precise monitoring to ensure the reliability and performance of the system, such as servers, desktops, and laptops.

Key Features

  • Temperature Monitoring: The device is capable of measuring temperature with its onboard temperature sensor, ensuring that the system operates within safe thermal limits.
  • Voltage Sensing: It features multiple channels for voltage sensing, which helps in monitoring the power supply rails and ensuring stable operation of the system.
  • SMBus Interface: The ADM1024ARUZ-REEL7 communicates via the SMBus (System Management Bus) interface, allowing for easy integration into existing system architectures.
  • Programmable: It offers programmable set points for temperature and voltage limits, providing customization for different system requirements.
  • Compact Packaging: The device comes in a TSSOP-16 package, which is ideal for space-constrained applications.
  • Reel Packaging: The '-REEL7' suffix indicates that the product is available in tape and reel packaging, suitable for automated assembly processes.

Applications

The ADM1024ARUZ-REEL7 is versatile and can be used in various applications that require real-time monitoring of environmental and internal system conditions. It is particularly useful in:

  • Server Systems
  • Personal Computers
  • Embedded Systems
  • Industrial PCs
  • Telecommunications Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADM1024ARUZ-REEL7 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the demands of high-performance computing environments.

For those looking to incorporate system monitoring capabilities into their products, the ADM1024ARUZ-REEL7 provides a reliable and efficient solution backed by ON Semiconductor's expertise in semiconductor design and manufacturing.

You May Also Be Interested in

Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5007 $60.0056
19+ $6.1545 $116.9355
30+ $5.9620 $178.8600
41+ $5.7697 $236.5577
52+ $5.5774 $290.0248
70+ $5.0005 $350.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess