EN
  • EN
  • DE

SG2543N

Part No SG2543N
Manufacturer Microsemi Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Applications Power Supply, Supervisor
Operating Supply Voltage 4.5 V ~ 40 V
Operating Supply Current 7mA
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package 16-DIP
Manufacturer Package DIP
Win Source Part Number 1248330-SG2543N
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name SG2543
Introduction Date June 18, 1997
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SG2543N CAD Model

Description

The Microsemi Corporation SG2543N is an integrated circuit designed for power supply and supervisor applications.

  • Mounting Style: Through-Hole
  • Package: 16-DIP
  • Operating Temperature Range: -25°C to 85°C
  • Supply Voltage: 4.5V to 40V
  • Operating Supply Current: 7mA
  • Introduction Date: June 18, 1997
  • Estimated EOL Date: 2024
  • Supply and Demand Status: Limited

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess