EN
  • EN
  • DE

XFL5030-222MEC

Part No XFL5030-222MEC
Manufacturer Coilcraft
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842806-XFL5030-222MEC
Ultra Librarian 3D Model Ultra Librarian XFL5030-222MEC CAD Model

Description

The XFL5030-222MEC is a shielded power inductor manufactured by Coilcraft. It is designed for use in a variety of power supply applications where efficient energy storage and low EMI are critical.

Applications:

  • DC-DC Converters: Step-up (boost), step-down (buck), and inverting converters.
  • Power Supplies: Used in various types of power supplies for electronic devices.
  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • LED Lighting: Powering LED drivers in lighting applications.
  • Automotive Electronics: Power management in automotive systems.

Features:

  • Inductance: 2.2 µH (2.2 microhenries).
  • Tolerance: Typically ±20%.
  • Saturation Current: The current at which the inductance drops by a specified percentage (e.g., 20%). (Datasheet Required)
  • RMS Current: The maximum continuous current the inductor can handle without overheating. (Datasheet Required)
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Small footprint for space-constrained applications.
  • Operating Temperature: Wide operating temperature range, suitable for harsh environments.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • High Efficiency: Efficient energy storage minimizes power loss in DC-DC converters.
  • Low EMI: Shielded construction reduces electromagnetic interference, improving system performance.
  • Stable Performance: Stable inductance and current handling over a wide temperature range.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Operation: Designed for reliable operation in demanding environments.
  • Reduced Noise: The shielded design helps to minimize noise in sensitive applications.

Additional Details:

The XFL5030-222MEC power inductor is a reliable and efficient component for various power supply applications. Its shielded construction minimizes EMI, making it suitable for use in sensitive electronic devices. The compact size allows for easy integration into space-constrained designs. It's important to consult the manufacturer's datasheet for detailed specifications, including saturation current, RMS current, and operating temperature range, to ensure proper application.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9582 $50.2894
42+ $2.4272 $101.9424
64+ $2.3514 $150.4896
88+ $2.2755 $200.2440
114+ $2.1997 $250.7658
153+ $1.9721 $301.7313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,978 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess