EN
  • EN
  • DE

ADM1021AARQZ-REEL7

Part No ADM1021AARQZ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP DUAL3/5.5V 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±3°C Local(Max), ±5°C Remote(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 1014470-ADM1021AARQZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1021AARQZ-REEL7 CAD Model

Description

ON Semiconductor ADM1021AARQZ-REEL7 Precision Temperature Monitor

The ON Semiconductor ADM1021AARQZ-REEL7 is a highly integrated and precision temperature monitor, designed to ensure accurate temperature monitoring and control in a variety of applications. This advanced sensor is ideal for use in personal computers, office electronics, communication devices, and embedded systems where precise temperature data is crucial for optimal performance and reliability.

This temperature monitor is capable of measuring its own temperature as well as the temperature of a remote thermal diode, which can be located on a processor die or a diode-connected transistor. The ADM1021AARQZ-REEL7 offers a wide temperature measurement range, making it versatile for different thermal environments. It can measure local temperatures from 0°C to +125°C and remote temperatures from -40°C to +125°C, with a resolution of 0.125°C per LSB.

One of the key features of the ADM1021AARQZ-REEL7 is its high level of accuracy. It boasts a ±1°C accuracy for local temperature sensing and ±3°C accuracy for remote temperature sensing. This precision ensures that systems can maintain optimal thermal conditions, which is essential for the longevity and stability of electronic components.

The device communicates via a standard I²C-compatible serial interface, allowing easy integration with most microcontrollers and digital systems. Additionally, it supports SMBus (System Management Bus) time-out functionality, enhancing the reliability of the communication bus in system-critical applications.

For ease of implementation, the ADM1021AARQZ-REEL7 comes in a compact QSOP-16 package and is supplied on a tape and reel, which facilitates automated assembly processes. The REEL7 designation indicates that this product is provided in a tape of 7-inch reel packaging, suitable for high-volume production environments.

Overall, the ON Semiconductor ADM1021AARQZ-REEL7 is a powerful component for thermal management, offering the precision, flexibility, and reliability needed for modern electronic systems to operate efficiently and safely.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Multicomp
Insulating Kit
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess