Products specifications Report Issue?

Reference Date Code 17+
Reference case TO-92
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 717400-A1015GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A1015GR CAD Model

Description

Product Overview: ON Semiconductor A1015GR

The A1015GR from ON Semiconductor is a high-performance PNP bipolar transistor designed for use in a wide range of electronic applications. This transistor is well-suited for amplification and switching applications, thanks to its excellent hFE linearity and high current gain characteristics.

Key Features

  • Transistor Type: PNP
  • Collector-Emitter Voltage (VCEO): 50V
  • Collector-Base Voltage (VCBO): 50V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 150mA
  • Power Dissipation (Pd): 400mW
  • DC Current Gain (hFE): High
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

Applications

The A1015GR transistor is versatile and can be used in various applications, including but not limited to:

  • Audio frequency amplifier circuits
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits
  • General purpose switching

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the A1015GR is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most demanding conditions. The device is also RoHS compliant, making it suitable for use in environmentally sensitive applications.

Easy Integration

The A1015GR comes in a TO-92 package, which is widely used and recognized in the industry. This makes it easy to integrate into existing designs without the need for significant board changes, ensuring a smooth design process and quick time-to-market.

Conclusion

Whether you're designing audio amplifiers, looking for a reliable switch, or need a general-purpose PNP transistor, the A1015GR from ON Semiconductor offers the performance and reliability you need. With its wide operating temperature range and high power dissipation capability, this transistor is an excellent choice for designers looking to create robust and efficient electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2.7 V, 800 μA, 80 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $3.9679
ECAD model for AD8032ARMZ-REEL
Analog Devices Inc.
1 Ω Typical On Resistance, ±5 V, +12 V, +5 V, and +3.3 V, 4:1 Multiplexer
Lowest to $9.2338
ECAD model for ADG1604BCPZ-REEL7
Advanced Micro Devices
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $3.6557
ECAD model for AM29LV160BB-120EC
Anpec
Low Voltage Adjustable Precision Shunt Regulator
Lowest to $0.4708
ECAD model for APL431L
Vishay
Schottky Rectifier, 2 x 15 A | DIODE ARRAY SCHOTTKY 35V TO220AB
Lowest to $1.8861
ECAD model for 25CTQ035
Sanken
Silicon NPN Triple Diffused Planar Transistor(Display Horizontal Deflection Output, Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC5124
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SMC
Lowest to $0.9917
ECAD model for 1.5SMC15AT3
TE Connectivity
DDR1 DDR2 SODIMM SOCKET 0.6MM PITCH 200POS 9.2MM HEIGHT STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $4.8982
ECAD model for 1612618-4
Analog Devices Inc.
13-Bit, 0.5C Accurate, MicroPower Digital Temperature Sensor in 6-Lead SOT-23
Lowest to $3.5656
ECAD model for ADT7301ARTZ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention