The 93C46W6 is a high-quality, 1Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor. This memory component is optimized for use in a wide range of industrial, automotive, and consumer electronics where reliable and dependable non-volatile memory storage is essential.
Key Features
- Memory Size: 1Kbit (64 x 16 or 128 x 8)
- Operating Voltage: Ranges from 4.5V to 5.5V
- Organization: User-selectable word size (x8 or x16)
- Write Cycle Time: 5ms write cycle time for efficient programming
- Endurance: Capable of 1 million write cycles for each memory location
- Data Retention: Maintains data for over 100 years
- Access Time: Fast access time which enhances device performance
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications
- Operating Temperature Range: Industrial grade with a range from -40°C to +85°C
Applications
The 93C46W6 EEPROM is suitable for a variety of applications, including:
- Automotive systems
- Industrial control systems
- Medical devices
- Smart cards
- Portable consumer electronics
Quality and Reliability
ON Semiconductor is committed to providing high-quality products, and the 93C46W6 EEPROM is no exception. It is manufactured to meet strict industry standards, ensuring reliability and performance in even the most demanding environments. With ON Semiconductor's reputation for quality, you can trust this EEPROM to maintain the integrity of your data and provide the non-volatile memory solution your application requires.
For more information about the 93C46W6 EEPROM, including detailed technical specifications, application notes, and support resources, please visit the ON Semiconductor website or contact their customer support team.