ON Semiconductor 74VHCT245ASJ Octal Bus Transceiver
The ON Semiconductor 74VHCT245ASJ is a high-speed octal bus transceiver designed to address the requirements of high-performance memory transmission systems. This integrated circuit is part of the VHCT family and is created to be used in bidirectional communication between data buses. The 74VHCT245ASJ allows for voltage level translation between 5V and 3.3V buses, which is essential for interfacing devices operating at different voltage levels.
Featuring eight non-inverting bidirectional buffers, the 74VHCT245ASJ is capable of transferring data from the A bus to the B bus and vice versa, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be utilized to disable the device, thus isolating the buses effectively. This feature is particularly useful in preventing data contention on the bus lines.
The device is characterized by its low-power consumption, which is a hallmark of the VHCT technology, making it suitable for power-sensitive applications. Additionally, the 74VHCT245ASJ boasts fast propagation delay times, ensuring rapid data transfer rates that are essential for modern high-speed digital systems.
Enclosed in a slim 20-lead SOIC package, the 74VHCT245ASJ is optimized for surface-mount technology, allowing for a compact footprint on printed circuit boards. This makes it an excellent choice for space-constrained applications such as portable electronics, computing devices, and communication systems.
Key features of the ON Semiconductor 74VHCT245ASJ include:
- High-Speed: Fast propagation delays for high-performance systems.
- Octal Bidirectional Data Paths: 8-bit bidirectional data flow support.
- Bus Isolation: Output enable (OE) feature to prevent data contention.
- Level Shifting: Interface capability between 5V and 3.3V systems.
- Low Power Consumption: Ideal for battery-operated devices.
- SOIC Packaging: Suitable for surface-mounted designs.
The 74VHCT245ASJ from ON Semiconductor is a reliable and versatile choice for designers who require a high-performance bus transceiver that can efficiently handle data transmission and level shifting in a compact form factor.