EN
  • EN
  • DE

74VHC86N

Part No 74VHC86N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input Exclusive-OR Gate | IC GATE XOR 4CH 2-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type XOR (Exclusive OR)
Number of Inputs 2
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay at V, Max CL 8.8ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74VHC86
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1133562-74VHC86N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC86N CAD Model

Description

ON Semiconductor 74VHC86N Quad 2-Input Exclusive OR Gate

The 74VHC86N is a high-speed CMOS device from ON Semiconductor that features four independent 2-input Exclusive OR (XOR) gates in a single package. This integrated circuit is designed to operate at voltages ranging from 2V to 5.5V, making it suitable for a wide array of applications in modern digital electronics. The 74VHC86N is part of ON Semiconductor's VHC family, which is known for its low power consumption and high noise immunity, characteristics that are essential for reliable performance in electronic systems.

Key Features:

  • Logic Type: Quad 2-Input Exclusive OR Gate
  • Operating Voltage: 2.0V to 5.5V
  • High Speed: Propagation delay time significantly lower than HC logic levels
  • High Output Current: Capable of driving 8 mA at 5V
  • Low Power Dissipation: Ideal for battery-operated equipment
  • Pin Configuration: 14-pin DIP (Dual In-line Package)
  • Temperature Range: -55°C to +125°C operation
  • Logic Level Compatibility: TTL output level compatible

The 74VHC86N is specifically engineered to address the needs of high-speed logic systems where low power operation is a critical requirement. Its fast switching characteristics make it an excellent choice for high-frequency applications, including computing, telecommunications, and signal processing circuits.

With its robust design, the 74VHC86N ensures minimal power consumption while maintaining high noise immunity, a feature that is especially beneficial in environments with potential electrical interference. The device's wide operating temperature range makes it versatile for industrial applications where temperature extremes are common.

Furthermore, the 74VHC86N's compatibility with TTL levels allows for easy interfacing with existing TTL logic, providing designers with flexibility in integrating this device into both new and legacy systems. Its standard 14-pin DIP package ensures ease of use in breadboards and sockets for prototyping as well as in printed circuit board designs for production.

Overall, the 74VHC86N from ON Semiconductor is a reliable, high-performance solution for designers looking to implement XOR logic functions with minimal power draw and a compact footprint.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess