EN
  • EN
  • DE

74VHC595SJ

Part No 74VHC595SJ
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 8-Bit Shift Register with Output Latches | IC SHIFT REGISTER 8BIT 16SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOP
Family Part Number 74VHC595
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1133558-74VHC595SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC595SJ CAD Model

Description

Product Overview: 74VHC595SJ from ON Semiconductor

The 74VHC595SJ is a high-performance CMOS device that belongs to ON Semiconductor's extensive range of integrated circuits. This particular chip is an 8-bit shift register with output latches and designed to interface directly with high-speed system buses. It is crafted with silicon gate CMOS technology, which ensures that it has the high-speed performance of LSTTL combined with the power-saving characteristics of CMOS integrated circuits.

Featuring an 8-bit serial-in, parallel-out design, this device allows for serial data to be input through a two-input AND gate synchronous with the LOW-to-HIGH transition of the clock. The data is then passed through an 8-bit shift register and finally through an 8-bit D-type storage register. Upon the storage register's clock input, the data is presented at the outputs in parallel form. This makes the 74VHC595SJ extremely useful in a wide variety of applications, including digital data processing, signal processing, and data display systems.

The 74VHC595SJ also features an output enable pin that, when held high, places the eight outputs in a high impedance state. This is particularly advantageous when the outputs are not being used or during power-up as it prevents any potential damage from occurring.

Key specifications of the 74VHC595SJ include:

  • High-Speed: Typical clock frequency of 100 MHz.
  • Low Power Consumption: 80µA maximum ICC.
  • High Noise Immunity: VNIH = VNIL = 28% VCC minimum.
  • Power Down Protection: Inputs and outputs on all pins can tolerate ≤ 20V with respect to ground.
  • Pin and Function Compatible with Other Standard Logic Families.
  • Lead-Free, RoHS Compliant.
  • Supplied in a 20-lead Small Outline Package (SOIC).

With its robust feature set and ON Semiconductor's reputation for reliability, the 74VHC595SJ is an excellent choice for designers looking for a shift register that can provide both high-speed operation and low-power performance. Whether it's for industrial controls, consumer electronics, or automotive applications, the 74VHC595SJ integrates seamlessly into a variety of digital systems offering enhanced functionality and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2807
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
385+ $0.3038 $116.9630
590+ $0.2945 $173.7550
810+ $0.2853 $231.0930
1,050+ $0.2760 $289.8000
1,405+ $0.2472 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess