EN
  • EN
  • DE

74LVTH16543MTDX

Part No 74LVTH16543MTDX
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP
Manufacturer ON Semiconductor
Series 74LVTH
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-TFSOP (0.240", 6.10mm Width)
Case / Package 56-TSSOP
Family Name 74LVTH16543
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908319-74LVTH16543MTDX
Ultra Librarian 3D Model Ultra Librarian 74LVTH16543MTDX CAD Model

Description

ON Semiconductor 74LVTH16543MTDX Product Overview

The 74LVTH16543MTDX from ON Semiconductor is a high-performance, low-voltage 16-bit registered transceiver with 3-state outputs. This integrated circuit is designed to be used in applications that require high-speed data transfer and low power consumption. It is part of the LVTH family, which is known for its capability to support low-voltage data communication without compromising signal quality.

Key Features

  • Voltage Range: The device operates at a nominal voltage of 3.3V, which makes it compatible with low-voltage logic levels while providing robust noise immunity.
  • High-Speed Performance: It is capable of supporting high-speed data transfer, which is essential for modern digital applications that require quick and efficient communication between devices.
  • Bi-Directional Interface: The 74LVTH16543MTDX can transmit and receive data, making it versatile for bidirectional communication buses.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-organized system. They can be placed in a high-impedance state, effectively disconnecting the transceiver from the bus.
  • Power-Off Protection: Inputs and outputs are equipped with power-off protection, ensuring that the device remains protected if it is powered down.
  • Flow-Through Architecture: This design optimizes the PCB layout by facilitating a simplified trace routing for signal transmission.
  • Package Type: The device is available in a TSSOP package, which is suitable for surface-mount technology and helps to save board space.

Applications

The 74LVTH16543MTDX is ideal for various applications that require high-speed data transfer and interconnection, including:

  • Memory interconnection and data routing in servers and workstations
  • Communication systems
  • Signal buffering and bus interface in computing and data storage equipment
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 74LVTH16543MTDX is manufactured under strict quality control standards, ensuring reliability and performance consistency for critical applications. The device also meets or exceeds the industry standards for signal integrity and robustness, making it a trustworthy component for your electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess