EN
  • EN
  • DE

MAX8677EUK33-T

Part No MAX8677EUK33-T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Win Source Part Number 312289-MAX8677EUK33-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8677EUK33-T CAD Model

Description

Maxim Integrated's MAX8677EUK33-T: High-Efficiency Linear Regulator

The MAX8677EUK33-T from Maxim Integrated is a precision, low-dropout linear regulator that offers a highly efficient solution for power management requirements. Designed to deliver a fixed output voltage of 3.3V, this regulator is an excellent choice for portable devices and applications requiring a stable power supply with minimal power loss.

Key Features

  • Fixed Output: The device provides a fixed 3.3V output, which is ideal for standard power rails in digital circuits.
  • High Efficiency: With its low dropout voltage, the MAX8677EUK33-T ensures efficient operation, minimizing power dissipation and extending battery life in portable applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring reliable performance under various conditions.
  • Current Limiting: The regulator incorporates current limiting to safeguard the device and the load from overcurrent conditions.
  • Low Quiescent Current: It offers a low quiescent current, which is particularly beneficial for battery-powered devices, as it helps reduce standby power consumption.
  • Compact SOT-23 Package: Housed in a small SOT-23 package, the MAX8677EUK33-T is suitable for space-constrained applications.

Applications

The MAX8677EUK33-T is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Handheld instruments
  • Wireless communication systems
  • Consumer electronics

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX8677EUK33-T is no exception. It is manufactured with precision to ensure consistent performance and reliability for critical applications. The device's robust design allows it to operate effectively over a wide temperature range, making it suitable for industrial as well as commercial use.

In summary, the MAX8677EUK33-T linear regulator from Maxim Integrated stands out for its high efficiency, thermal protection, and compact footprint, making it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess