EN
  • EN
  • DE

MAX17499BAUB+T

Part No MAX17499BAUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 9.5 V ~ 24 V
Frequency - Switching 50kHz ~ 2.5MHz
Duty Cycle (Maximum) 75%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 702133-MAX17499BAUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17499
Introduction Date September 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX17499BAUB+T CAD Model

Description

The MAX17499BAUB+T from Maxim Integrated is a highly efficient, compact, and versatile power management integrated circuit designed to meet the rigorous demands of modern electronic devices. This component is a part of Maxim's extensive lineup of power regulation and management solutions, and it stands out for its ability to provide stable and reliable power conversion with minimal external components.

Key Features

  • Adjustable Output: The MAX17499BAUB+T allows for an adjustable output voltage, making it suitable for a wide range of applications where precise voltage regulation is necessary.
  • High Efficiency: This device is engineered for high efficiency, which helps in reducing power loss and improving overall system performance.
  • Frequency Synchronization: It includes a frequency synchronization feature to minimize system interference and noise, which is particularly important in sensitive electronic equipment.
  • Thermal Management: Equipped with thermal shutdown protection, the MAX17499BAUB+T ensures reliable operation by preventing damage due to overheating.
  • Compact Package: The device comes in a small 10-pin µMAX package, which is ideal for space-constrained applications.

Applications

The versatility of the MAX17499BAUB+T makes it an excellent choice for a broad array of applications. It is particularly well-suited for use in distributed power systems, industrial power supplies, automotive applications, and telecommunications equipment. Its ability to provide stable and efficient power conversion ensures that it can be integrated into complex multi-voltage systems where consistent performance is critical.

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX17499BAUB+T is no exception. This product is built to meet high standards, ensuring long-term reliability for the end-user. It is a testament to Maxim's dedication to providing solutions that not only meet but exceed the expectations in power management technology.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess