EN
  • EN
  • DE

74LVT245DBR

Part No 74LVT245DBR
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1048+
Reference case SSOP20
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 744042-74LVT245DBR SSOP20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT245DBR CAD Model

Description

The 74LVT245DBR is a high-performance, low-voltage BiCMOS device from ON Semiconductor, designed for use in bus interface applications where data integrity and high-speed data transfer are paramount. This transceiver is part of the LVT family, which is known for its low-voltage operation and tolerance to higher drive currents.

Key Features

  • Bi-Directional Interface: The 74LVT245DBR is capable of bi-directional communication, allowing it to transmit and receive data across a bus interface.
  • Low-Voltage Operation: Designed to operate at 3.3V, this device supports low-voltage applications, making it ideal for modern, power-sensitive systems.
  • High Drive: It offers a 24mA balanced output drive, providing strong signal integrity and reducing the risk of data errors during high-speed transfers.
  • Power-Off Disable: Outputs can be placed in a high-impedance state to avoid back-driving and potential damage when the device is powered off.
  • Bus-Hold Data Inputs: The device includes bus-hold circuitry on the data inputs, which eliminates the need for external pull-up or pull-down resistors.
  • Live Insertion and Extraction: It supports live insertion and extraction, reducing system downtime and allowing for easier maintenance and upgrades.

Applications

The 74LVT245DBR is suitable for a variety of applications that require a reliable and efficient bus interface. It is commonly used in:

  • Computing systems
  • Telecommunications
  • Networking equipment
  • Data storage devices
  • Industrial control systems

Package and Quality

The device is offered in a SSOP (Shrink Small Outline Package) form factor, designated as DBR, which is ideal for space-constrained applications. ON Semiconductor is committed to the highest standards of quality and reliability, and the 74LVT245DBR is no exception. It is designed to meet or exceed the requirements of the joint JEDEC and EIA standards.

For detailed specifications, technical documentation, and ordering information, customers are encouraged to visit the ON Semiconductor website or contact their local ON Semiconductor sales office.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess