EN
  • EN
  • DE

NCL30610DR2G

Part No NCL30610DR2G
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1639+
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 711501-NCL30610DR2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCL30610DR2G CAD Model

Description

The NCL30610DR2G is a versatile and efficient LED driver integrated circuit (IC) developed by ON Semiconductor, designed to provide a high-quality solution for driving high-brightness LEDs. This compact device is particularly suitable for LED lighting applications requiring accurate and stable dimming control, such as residential lighting, architectural lighting, and commercial lighting systems.

Key Features

  • Wide Input Voltage Range: The NCL30610DR2G operates over a broad input voltage range, accommodating various power supply conditions and making it suitable for multi-string LED applications.
  • High-Efficiency: With its high-efficiency performance, this LED driver ensures minimal power loss during operation, leading to energy savings and reduced heat generation.
  • Dimming Capability: It supports both analog and pulse-width modulation (PWM) dimming methods, offering smooth and deep dimming capabilities to create the desired ambiance or energy-saving modes.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC and connected LEDs from potential damage due to excessive temperature conditions.
  • Constant Current Output: The NCL30610DR2G provides a stable and constant current output, ensuring uniform brightness across LED arrays and prolonging the life of the LEDs.
  • Compact Package: Available in a small SOIC-8 package, the device saves valuable board space and is ideal for compact lighting solutions.

Applications

The NCL30610DR2G is designed to meet the demands of a wide range of LED lighting applications. It is an excellent choice for:

  • Residential LED lamps and fixtures
  • Commercial and office lighting
  • Outdoor and street lighting
  • Architectural lighting designs
  • Emergency lighting systems

Product Specifications

The NCL30610DR2G LED driver is a reliable and efficient solution for your lighting needs, offering the following specifications:

  • Package: SOIC-8
  • Input Voltage Range: 9.5 V to 40 V
  • Output Current: Adjustable
  • Dimming Control: Analog and PWM
  • Protection Features: Thermal Shutdown

With its combination of features, the NCL30610DR2G from ON Semiconductor stands out as a top choice for designers and engineers looking to create high-performance LED lighting systems with reliable dimming functions and energy efficiency.

You May Also Be Interested in

Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Lowest to $12.6416
RF Micro Devices
Lowest to $2.8390
STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
Lowest to $7.9822

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess