74LVT16245MTD - ON Semiconductor
The 74LVT16245MTD from ON Semiconductor is a high-performance, low-voltage BiCMOS device integrated with a 16-bit transceiver. This product is designed to be used in applications requiring high-speed, bidirectional communication between buses. The 74LVT16245MTD is part of the LVT family, which ensures a robust operation with a 3.3V power supply while providing 5V tolerant inputs and outputs.
This transceiver is equipped with dual enable inputs that allow the transmission or reception of data by output-enable (OE) signals. With the OE signals, users can efficiently control the device, making it a versatile component for data flow management in complex systems. The device features a non-inverting bus transceiver with 3-state outputs and is capable of driving heavily loaded buses with the capability to provide a high drive current of up to 24mA at the outputs.
The 74LVT16245MTD operates at a broad temperature range from -40°C to +85°C, making it suitable for industrial applications where temperature extremes are commonplace. Additionally, the device is packaged in a 48-pin SSOP (Shrink Small Outline Package), which is beneficial for space-constrained applications that require a small footprint without compromising performance.
Key features of the 74LVT16245MTD include its low-voltage operation and the ability to interface with 5V logic levels, bus-hold data inputs that eliminate the need for external pull-up resistors, and the power-off disable feature that ensures no excessive current draw when the device is powered down. These features, along with its fast propagation delay and edge-rate control, make it an ideal choice for interfacing between different voltage domains in mixed-voltage systems.
ON Semiconductor's commitment to quality and reliability is evident in the 74LVT16245MTD, making it a trusted choice for telecommunications, computing, and data-intensive applications where high-speed data transfer and signal integrity are critical.
Product Specifications:
- Part Number: 74LVT16245MTD
- Manufacturer: ON Semiconductor
- Package: 48-pin SSOP
- Supply Voltage: 3.3V ± 0.3V
- 5V tolerant inputs and outputs
- Drive Current: ±24mA
- Operating Temperature Range: -40°C to +85°C