Product Overview: 74LCX125-M14A
The 74LCX125-M14A is a low-voltage quad buffer line driver with 5V tolerant inputs and outputs, designed and manufactured by ON Semiconductor. This device is engineered to specifically address the needs of low-power systems that require a 3.3V supply while maintaining 5V I/O compatibility. It is an ideal component for interfacing between different voltage levels in mixed 3.3V/5V systems.
Key Features
- Supply Voltage Range: Designed to operate with a 2.3V to 3.6V VCC supply voltage, this device is versatile for various low-voltage applications.
- 5V Tolerant Inputs and Outputs: Inputs and outputs can tolerate 5V, allowing for interface flexibility with higher voltage logic levels without the need for external components.
- High-Speed Operation: The 74LCX125-M14A is capable of fast performance, which is crucial for high-speed data processing and communication systems.
- Low Power Consumption: ON Semiconductor's technology ensures that the device consumes minimal power, making it suitable for power-sensitive applications.
- High Output Drive: This device can drive up to 24mA at the outputs, providing strong signal delivery to downstream components.
- Power-Down High-Impedance Inputs and Outputs: This feature ensures that the device has minimal power consumption when not in active use.
Applications
The 74LCX125-M14A is highly versatile and can be used in various applications such as:
- Memory interface circuits
- Data communication systems
- Signal buffering
- Bus driving
- Interfacing between different logic levels
Package and Quality
ON Semiconductor's 74LCX125-M14A comes in a 14-lead TSSOP package, which is suitable for surface-mounted technology (SMT). The compact form factor allows for efficient use of PCB space. Moreover, the device is compliant with JEDEC standards and is RoHS compliant, ensuring it meets regulatory requirements for environmental safety.