EN
  • EN
  • DE

74HCT14DTR2G

Part No 74HCT14DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Hex Schmitt-Trigger Inverter with LSTTL Compatible Inputs High-Performance Silicon-Gate CMOS | IC INVERTER SCHMITT 6CH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5V ~ 0.6V
Logic Level - High 1.9V ~ 2.1V
Max Propagation Delay at V, Max CL 32ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74HCT14
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1132011-74HCT14DTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT14DTR2G CAD Model

Description

ON Semiconductor 74HCT14DTR2G Hex Schmitt-Trigger Inverter

The 74HCT14DTR2G is a high-speed Si-gate CMOS device from ON Semiconductor that features six independent Schmitt-trigger inverters. This integrated circuit is designed to provide robust noise immunity and hysteresis, making it an excellent choice for applications requiring signal conditioning, such as transforming slowly changing input signals into sharply defined, jitter-free output signals.

The device is characterized for operation from -40°C to +125°C, catering to a wide range of industrial and automotive applications. The 74HCT14DTR2G is compatible with Low Power Schottky TTL (LSTTL) and is designed to directly interface with TTL levels. It operates at a voltage range of 4.5V to 5.5V, which aligns with typical 5V digital systems, ensuring easy integration into a variety of digital circuits.

Key features of the 74HCT14DTR2G include:

  • Logic Type: Hex Inverter with Schmitt Trigger
  • Package: Supplied in a TSSOP-14 package, it offers a compact footprint for space-constrained applications.
  • Temperature Range: Wide operating temperature range suitable for industrial and automotive environments.
  • Power Consumption: Low power consumption, making it suitable for battery-operated devices.
  • Logic Level Compatibility: TTL level compatibility allows for seamless integration with existing digital systems.
  • Hysteresis: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times.

Applications for the 74HCT14DTR2G are diverse, including but not limited to:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch removal
  • Logic circuits
  • Pulse shaping

ON Semiconductor's commitment to quality ensures that the 74HCT14DTR2G meets the industry standards for performance and reliability. This device is a versatile component for designers looking to enhance signal integrity in their digital applications. By offering a balance between performance and power efficiency, the 74HCT14DTR2G is an essential building block for modern electronic systems.

You May Also Be Interested in

Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1388 $58.2960
1,015+ $0.1140 $115.7100
1,570+ $0.1104 $173.3280
2,165+ $0.1069 $231.4385
2,800+ $0.1033 $289.2400
3,745+ $0.0926 $346.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess