EN
  • EN
  • DE

74HC74DTR2G

Part No 74HC74DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14TSSOP / Dual D Flip-Flop with Set and Reset High-Performance Silicon-Gate CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 28MHz
Max Propagation Delay at V, Max CL 17ns at 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 2μA
Input Capacitance 10pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Part Number Series 74HC74
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807568-74HC74DTR2G
Ultra Librarian 3D Model Ultra Librarian 74HC74DTR2G CAD Model

Description

ON Semiconductor 74HC74DTR2G Dual D-Type Flip-Flop IC

The 74HC74DTR2G from ON Semiconductor is a high-speed Si-gate CMOS device that is pin compatible with low-power Schottky TTL (LSTTL). It is specifically designed to offer a robust and flexible solution for applications requiring high-speed and low-power edge-triggered flip-flops. This integrated circuit (IC) is part of the 74HC series, known for its excellent operational characteristics.

Featuring two independent D-type flip-flops with set and reset capabilities, the 74HC74DTR2G is a versatile component for a wide range of sequential logic processes. Each flip-flop has individual clear and set inputs, as well as a common clock input. The device operates on a supply voltage ranging from 2V to 6V, accommodating various logic level requirements and making it suitable for interfacing with both 5V and 3.3V logic families.

The 74HC74DTR2G flip-flops are edge-triggered, capturing data on the rising edge of the clock signal. This ensures reliable operation in systems where timing is critical. The outputs can drive up to 10 LSTTL loads, offering sufficient current capability for most applications. The high noise immunity and low power consumption of the 74HC74DTR2G make it an excellent choice for use in telecommunications, computing, and industrial electronics, where performance and efficiency are paramount.

ON Semiconductor’s commitment to quality is reflected in the 74HC74DTR2G’s specifications, which include a wide operating temperature range from -40°C to +125°C, allowing for use in harsh environments. The device comes in a TSSOP-14 package, which is optimized for reduced space on printed circuit boards (PCBs).

Whether used in data storage, transfer systems, or as part of more complex integrated logic circuits, the 74HC74DTR2G provides designers with a reliable and high-performing flip-flop solution. It is RoHS compliant and available in tape and reel packaging, facilitating efficient assembly for mass production.

With its combination of speed, low power, and robustness, the ON Semiconductor 74HC74DTR2G is an essential component for any digital logic designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess