EN
  • EN
  • DE

74HC175AFEL

Part No 74HC175AFEL
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Max Frequency 35MHz
Max Propagation Delay @ V, Max CL 22ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.209", 5.30mm Width)
Win Source Part Number 26721-74HC175AFEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC175AFEL CAD Model

Description

ON Semiconductor 74HC175AFEL Quad D-Type Flip-Flop with Clear

The ON Semiconductor 74HC175AFEL is a high-performance, quad D-type flip-flop integrated circuit that is designed to be utilized in a wide range of digital applications. This IC features four individual D-type flip-flops with a common clear input, making it an ideal choice for implementing precise edge-triggered data storage and transfer operations.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Output Type: Differential
  • Number of Circuits: 4
  • Trigger Type: Positive Edge
  • Clear Type: Synchronous
  • Propagation Delay Time: Fast switching speeds to ensure high-performance in critical timing applications.
  • Operating Temperature: Designed to operate reliably over a broad temperature range.
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Supply Voltage: Compatible with standard TTL integrated circuits, with a recommended operating voltage range.

Applications

The 74HC175AFEL is versatile and can be used in a variety of digital systems, including:

  • Data storage and retrieval systems
  • Shift registers
  • Control systems
  • Counters and dividers
  • Memory devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 74HC175AFEL is no exception. This component is manufactured to the highest standards to ensure consistent performance and reliability for the end-user. It is suitable for commercial-grade applications where dependability is a key concern.

Environmental Compliance

Compliant with RoHS and other environmental standards, the 74HC175AFEL is designed with eco-friendly considerations in mind, ensuring that it meets global environmental regulations for electronic components.

Whether you're designing a complex digital system or simply need a reliable flip-flop for your circuit, the ON Semiconductor 74HC175AFEL offers the performance and reliability that engineers and designers need to bring their digital applications to life.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7147 $61.2911
30+ $3.8681 $116.0430
47+ $3.7480 $176.1560
64+ $3.6267 $232.1088
83+ $3.5054 $290.9482
111+ $3.1428 $348.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess