ON Semiconductor 74HC02DTR2G Product Overview
The 74HC02DTR2G is a high-performance, quad 2-input NOR gate integrated circuit (IC) from ON Semiconductor, renowned for its reliability and efficiency in digital circuits. This IC is part of the 74HC series, which is well-known for its high-speed CMOS technology. It is specifically designed to operate in a broad range of applications, from industrial to commercial, and is a staple component in digital logic systems.
Manufactured with advanced silicon-gate CMOS technology, the 74HC02DTR2G ensures a robust performance with low power consumption and high noise immunity. The device is capable of operating at a wide range of supply voltages, from 2V to 6V, which makes it versatile for both low and standard voltage applications. Additionally, the IC features a balanced propagation delay and transition times, which is crucial for maintaining signal integrity in fast-switching environments.
Key Features
- Logic Type: Quad 2-Input NOR Gate
- Supply Voltage Range: 2V to 6V
- High-Speed Performance: Typically 8ns at Vcc = 5V
- Low Power Consumption: 20µA maximum ICC
- Output Drive Capability: 10 LSTTL Loads
- Temperature Operating Range: -55°C to +125°C
- Packaging: TSSOP-14
The 74HC02DTR2G comes in a TSSOP-14 (Thin Shrink Small Outline Package) that is not only space-efficient but also suitable for automated surface-mount assembly processes. The compact form factor allows for high-density mounting and is ideal for applications where board space is at a premium.
ON Semiconductor's commitment to environmental sustainability is reflected in the 74HC02DTR2G, as it is a Pb-free (Lead-free) product. This makes it compliant with current RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is suitable for use in electronics that require environmentally friendly components.
In conclusion, the 74HC02DTR2G from ON Semiconductor is a robust, high-performance NOR gate IC that offers designers a reliable solution for implementing logic functions in a wide array of electronic systems. Its low power consumption, high-speed operation, and compact packaging make it an excellent choice for modern digital applications.