Product Overview: 74HC00DR2G by ON Semiconductor
The 74HC00DR2G is a high-performance, quad 2-input NAND gate integrated circuit, proudly manufactured by ON Semiconductor. This device is part of the 74HC series, which is renowned for its high-speed CMOS technology. It is designed to operate with a power supply range of 2V to 6V, making it suitable for a variety of digital applications.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Operating Voltage Range: 2V to 6V
- High Noise Immunity: NNI = 30% of VCC at VCC = 5V
- Output Drive Capability: 10 LSTTL Loads
- Propagation Delay Time: 8ns at VCC = 4.5V, CL=15pF, TA=25°C
- Pin Configuration: SOIC-14 (Small Outline Integrated Circuit)
- Operating Temperature: -55°C to 125°C
Product Applications
The 74HC00DR2G is ideal for a variety of electronic circuits requiring NAND gate logic. It is commonly used in:
- Logic gates and digital circuits
- Signal processing
- Computing devices
- Control systems
- Communication equipment
Quality and Reliability
ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The 74HC00DR2G is no exception, offering excellent performance and reliability. It is compliant with the RoHS Directive, ensuring it meets current environmental standards for hazardous substances.
Ordering Information
The device is supplied in a SOIC-14 package and is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For ordering, the complete part number is 74HC00DR2G.