EN
  • EN
  • DE

DSPIC33EP512MU810-E/PF

Part No DSPIC33EP512MU810-E/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100TQFP / MCU 16-bit dsPIC 536KB Flash 3.3V Automotive 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 83
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 773505-DSPIC33EP512MU810-E/PF
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP512MU810
Introduction Date December 01, 2009
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512MU810-E/PF CAD Model

Description

Microchip Technology DSPIC33EP512MU810-E/PF

The DSPIC33EP512MU810-E/PF is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the digital signal processing capabilities of a DSP. This powerful hybrid device is ideal for applications that require advanced algorithms and high-speed control operations, such as motor control, power conversion, and sensor processing.

At the heart of the DSPIC33EP512MU810-E/PF is a 70 MIPS dsPIC33E core, which provides the computational power needed for demanding applications. It comes with 512 KB of flash memory and 48 KB of RAM, ensuring ample space for complex firmware and data storage. The device operates at a voltage range of 3.0V to 3.6V, making it suitable for various electronic systems.

One of the standout features of this DSC is its extensive set of peripherals. It includes advanced analog features such as three operational amplifiers, three comparators, and a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels. These features enable precise measurement and control, which are crucial in embedded systems requiring high-resolution sensor data processing.

For communication, the DSPIC33EP512MU810-E/PF is equipped with a variety of serial interfaces, including UART, SPI, I2C, and CAN modules. This provides designers with the flexibility to interface with a wide range of external devices and ensure seamless data exchange within complex systems.

Furthermore, the device offers nine motor control PWMs and two Quadrature Encoder Interfaces, making it an excellent choice for advanced motor control applications. Its robust set of timers, interrupt controllers, and programmable digital I/Os allow for precise timing and control tasks.

The DSPIC33EP512MU810-E/PF comes in a 100-pin TQFP package, which is suitable for space-constrained applications while still offering enough pins for interfacing with external components. With its extensive feature set, this DSC is a versatile and powerful solution for engineers looking to develop sophisticated embedded systems with tight integration of control and signal processing capabilities.

Overall, the DSPIC33EP512MU810-E/PF from Microchip Technology is a robust digital signal controller that combines the benefits of a microcontroller with the performance of a digital signal processor, making it an ideal choice for a wide range of high-performance applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3816 $65.5264
8+ $13.4413 $107.5304
12+ $13.0213 $156.2556
16+ $12.6012 $201.6192
21+ $12.1812 $255.8052
28+ $10.9211 $305.7908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess