EN
  • EN
  • DE

74ACT175MTC

Part No 74ACT175MTC
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 4BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
Manufacturer ON Semiconductor
Series 74ACT
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74ACT175
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2350
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908045-74ACT175MTC
Ultra Librarian 3D Model Ultra Librarian 74ACT175MTC CAD Model

Description

ON Semiconductor 74ACT175MTC Quad D-Type Flip-Flop

The 74ACT175MTC from ON Semiconductor is a high-performance CMOS quad D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This device features four individual D-type flip-flops, each with its own direct clear input. It is a versatile component that can be used in various applications such as memory registers, counters, and control circuits.

Each flip-flop has independent D, CLK (clock), and CLR (clear) inputs, with the Q and Q̅ (complementary) outputs providing the current state of the flip-flop. The positive-edge-triggered clock (CLK) and asynchronous direct clear (CLR) inputs allow for precise control of the timing and state of the flip-flop.

The 74ACT175MTC operates on a supply voltage ranging from 4.5V to 5.5V, making it compatible with TTL levels, while its advanced CMOS technology ensures low power consumption and high noise immunity. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions.

The flip-flop's outputs can drive up to 24mA, allowing for direct driving of a wide array of peripheral components without the need for additional buffering. This makes the 74ACT175MTC a convenient choice for interfacing with LEDs, transistors, and other logic circuits. Additionally, the high-speed nature of the device, with typical clock-to-Q times of just 6ns, ensures that it is suitable for high-speed operations in modern digital systems.

ON Semiconductor's 74ACT175MTC is offered in a compact surface-mount TSSOP-16 package, which is ideal for space-constrained applications. Its small form factor and low-profile design make it suitable for use in densely packed PCBs, where space is at a premium.

Overall, the 74ACT175MTC is a reliable and efficient solution for designers looking to implement flip-flop logic in their digital designs. Its combination of high-speed performance, low power consumption, and robust environmental tolerance makes it a smart choice for a broad spectrum of digital applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5024 $57.7760
285+ $0.4123 $117.5055
435+ $0.3996 $173.8260
600+ $0.3869 $232.1400
775+ $0.3742 $290.0050
1,035+ $0.3350 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,856 pieces
In Stock: 6,428 pieces Factory Stock: 6,428 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess