EN
  • EN
  • DE

74ACQ374SJ

Part No 74ACQ374SJ
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Manufacturer ON Semiconductor
Series 74ACQ
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.209", 5.30mm Width)
Case / Package 20-SOP
Family Name 74ACQ374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908032-74ACQ374SJ
Ultra Librarian 3D Model Ultra Librarian 74ACQ374SJ CAD Model

Description

The 74ACQ374SJ is a high-performance, octal D-type flip-flop integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in a wide range of digital applications. This IC is specifically designed to feature a Quiet Series™ interface that significantly reduces electromagnetic interference (EMI) through controlled output edge rates.

Featuring eight edge-triggered D-type flip-flops with individual D inputs and Q outputs, the 74ACQ374SJ is perfect for applications requiring the capture and storage of multiple data lines in synchronization with a common clock signal. The flip-flops transition on the rising edge of the clock, ensuring precise timing and synchronization across all outputs.

The 74ACQ374SJ is also equipped with a direct clear input, which can be used to reset all flip-flops to a low state, thereby providing designers with an easy and efficient way to clear the entire register simultaneously. This is particularly useful in systems that require a quick reset or initialization of data registers.

Constructed with advanced CMOS technology, the 74ACQ374SJ offers a wide operating voltage range from 2V to 6V, making it versatile for both low and standard voltage applications. Furthermore, the IC boasts a high drive capability, allowing it to drive heavy loads with minimal power consumption, which is crucial for battery-powered and energy-efficient devices.

The 74ACQ374SJ is available in a surface-mount package, specifically in a 20-lead Small Outline package (SOIC), which makes it suitable for compact and space-constrained designs. Its industrial-grade temperature range ensures reliable operation under varying environmental conditions, making it an excellent choice for industrial, automotive, and consumer electronics markets.

In summary, ON Semiconductor's 74ACQ374SJ is a versatile and robust octal flip-flop IC that offers designers a balance of high-speed operation, reduced EMI, and low power consumption, all within a compact footprint. Its features make it an ideal choice for applications in data storage, buffering, and data transfer processes across various electronic systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess