EN
  • EN
  • DE

NHPD660T4G

Part No NHPD660T4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 6A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Diode Standard 600 V 6A Surface Mount DPAK
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name NHPD660
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NHPD660T4GOSCT, NHPD660T4G-ND, NHPD660T4GOSTR, NHPD660T4GOSDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887251-NHPD660T4G
Ultra Librarian 3D Model Ultra Librarian NHPD660T4G CAD Model

Description

The NHPD660T4G from ON Semiconductor is a cutting-edge, high-performance Schottky barrier diode designed for applications requiring fast switching and low voltage drop. This diode is a perfect choice for high-frequency rectification or as a freewheeling diode in power supplies and other power-switching applications.

Key Features:

  • Low Forward Voltage Drop: The NHPD660T4G offers a very low forward voltage drop, which results in reduced power loss and improved efficiency in your application. This feature is particularly beneficial in low voltage operations where power conservation is critical.
  • High Surge Capability: Designed to withstand high surge currents, this diode is ideal for applications that may experience occasional surges, thereby providing reliable protection against voltage spikes.
  • Fast Switching Speed: With its fast switching capability, the NHPD660T4G minimizes switching losses and is suitable for high-frequency rectification. This makes it an excellent choice for modern, fast-switching power supplies.
  • Low Leakage Current: The diode's low leakage current ensures minimal power loss when the diode is in the off state, contributing to the overall efficiency of the device it's used in.
  • High-Temperature Operation: Capable of operating at high temperatures, the NHPD660T4G maintains its performance and reliability even under thermal stress, making it suitable for a wide range of industrial applications.

Applications:

The ON Semiconductor NHPD660T4G is versatile and can be used in various applications, including:

  • DC-DC Converters
  • Power Supply Circuits
  • Automotive Applications
  • Free-Wheeling Diodes in Power Inverters
  • Voltage Clamping
  • Protection Circuits

Package and Quality:

The NHPD660T4G is offered in a Pb-free, Halogen-free/BFR-free and RoHS compliant package, ensuring environmental friendliness and compliance with the most stringent regulations. The device is housed in a compact SMC package, which is optimized for automated assembly processes and provides excellent power dissipation characteristics.

With its robust design and superior electrical characteristics, the ON Semiconductor NHPD660T4G Schottky barrier diode is an excellent choice for designers looking for a reliable and efficient component for their power management solutions.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1220 $61.7100
130+ $0.9207 $119.6910
195+ $0.8919 $173.9205
270+ $0.8632 $233.0640
350+ $0.8344 $292.0400
465+ $0.7481 $347.8665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess