EN
  • EN
  • DE

74AC541SC

Part No 74AC541SC
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Octal Buffer/Line Driver with 3-STATE Outputs | IC BUFFER NON-INVERT 6V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74AC541
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 1130386-74AC541SC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Clock & Timing, Signal Processing
Ultra Librarian 3D Model Ultra Librarian 74AC541SC CAD Model

Description

ON Semiconductor 74AC541SC Octal Buffer/Line Driver

The ON Semiconductor 74AC541SC is a high-performance, octal buffer and line driver designed to interface with 8-bit data buses in bus-oriented systems. With its advanced CMOS technology, this device offers a perfect blend of speed, power efficiency, and noise immunity, making it suitable for a wide range of applications that require buffer memory address registers, data registers, or bus-oriented receivers and transmitters.

Key Features:

  • Advanced CMOS Technology: This device has been manufactured using ON Semiconductor's state-of-the-art CMOS technology, offering high speed without sacrificing power efficiency.
  • Three-State Outputs: The 74AC541SC comes with three-state outputs that can be placed in a high-impedance state, effectively disconnecting the output from the rest of the circuit, which is particularly useful in multiplexed bus systems.
  • Octal Bus Interface: It features an 8-bit interface, making it ideal for interfacing with microprocessors/microcontrollers where an 8-bit data bus is utilized.
  • High Output Drive: The device is capable of driving up to 24 mA at the output, allowing for the driving of heavy loads with ease.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, providing design flexibility to accommodate different logic levels and power supplies.

Applications:

  • Bus-oriented systems
  • Memory buffer registers
  • Data registers
  • Input/output port isolation
  • Line drivers for high-noise environments

The 74AC541SC is packaged in a 20-pin SOIC package, ensuring compactness and ease of integration into a wide variety of systems. It is characterized for operation from -40°C to 85°C, making it reliable for industrial temperature ranges. With its robust design and high functionality, the ON Semiconductor 74AC541SC is an excellent choice for designers looking for a high-quality octal buffer/line driver for their digital applications.

For detailed specifications, application circuits, and additional information, designers should consult the 74AC541SC datasheet available on the ON Semiconductor website or through authorized distributors.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3788 $55.1520
90+ $1.1313 $101.8170
140+ $1.0960 $153.4400
190+ $1.0606 $201.5140
245+ $1.0253 $251.1985
330+ $0.9192 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess