Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74AC138
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1130311-74AC138MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC138MTC CAD Model

Description

ON Semiconductor 74AC138MTC Decoder/Demultiplexer

The 74AC138MTC is a high-performance integrated circuit manufactured by ON Semiconductor, renowned for its reliability and efficiency in digital systems. This particular chip is a 3-to-8 line decoder/demultiplexer, designed to facilitate the conversion of binary information from the three input lines to eight mutually exclusive outputs. It is an essential component for various applications, including data multiplexing, memory address decoding, and control signal generation.

The 74AC138MTC is characterized by its fast decoding time and low power consumption, making it an ideal choice for high-speed operations in both commercial and industrial environments. It operates over a broad voltage range from 2V to 6V and provides a high noise immunity, which is crucial in maintaining signal integrity in electrically noisy conditions.

ON Semiconductor's commitment to quality is evident in the 74AC138MTC's design, which includes features such as multiple input enable for easy expansion, ideal for complex systems requiring additional decoding lines. The device is also equipped with outputs that can drive up to 10 low-power Schottky TTL equivalent loads, ensuring compatibility with a wide range of digital components.

The 74AC138MTC comes in a compact surface-mount package, specifically the TSSOP-16 (Thin Shrink Small Outline Package), which is suitable for space-constrained applications. This package type not only saves board space but also supports improved thermal performance and reduced inductance, enhancing the overall performance of the circuit in which it is used.

With ON Semiconductor's reputation for producing high-quality semiconductors, the 74AC138MTC is manufactured with rigorous standards, ensuring that it meets the demands of modern digital applications. Whether it's for consumer electronics, automotive systems, or telecommunications infrastructure, the 74AC138MTC provides a reliable and efficient solution for digital decoding and demultiplexing needs.

In summary, the 74AC138MTC from ON Semiconductor is a versatile and powerful component that serves as a fundamental building block in digital logic systems. Its high-speed operation, low power consumption, and noise immunity make it a top choice for designers looking to optimize their digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 6-XSON
Need more? Email Us
ECAD model for 74AUP1G158GN,132
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ECAD model for 74HCT138DB,112
ON Semiconductor
IC BUS SWITCH 1 X 1:1 8-UDFN
Need more? Email Us
ECAD model for 7WB3306MUTAG
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT1202
Need more? Email Us
ECAD model for 74AUP1G18GS,132
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ECAD model for 74HC138PW,112
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-TSSOP
Lowest to $3.2843
ECAD model for 74HCT153PW,112
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-XSON
Need more? Email Us
ECAD model for 74LVC1G19GN,132
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Lowest to $4.4319
ECAD model for 74HC137D,652
Nexperia USA Inc.
IC MUX/DEMUX 2 X 4:1 16-SO
Lowest to $0.7765
ECAD model for 74CBTLV3253D,118

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention