EN
  • EN
  • DE

74ABT245CPC

Part No 74ABT245CPC
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Manufacturer ON Semiconductor
Series 74ABT
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name 74ABT245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908013-74ABT245CPC
Ultra Librarian 3D Model Ultra Librarian 74ABT245CPC CAD Model

Description

ON Semiconductor 74ABT245CPC Product Overview

The 74ABT245CPC is a high-performance, bi-directional octal transceiver from ON Semiconductor, designed to meet the requirements of high-speed data transfer systems. This integrated circuit is a member of the ABT family, which is renowned for its advanced BiCMOS technology, ensuring both high-speed operation and minimal power consumption. The 74ABT245CPC is particularly suitable for interfacing between different voltage levels and driving heavily loaded buses with its balanced propagation delays and low input and output capacitance.

Key Features

  • Bi-Directional Data Flow: With its bi-directional interface, the 74ABT245CPC allows data to flow seamlessly in both directions, making it versatile for a range of applications that require two-way communication.
  • Octal Bus Interface: The device features an 8-bit wide bus interface, which is ideal for parallel data transfer and ensures high-speed operation.
  • High-Speed Operation: Engineered for swift performance, the 74ABT245CPC is capable of operating at high frequencies, which is essential for modern high-speed data transfer protocols.
  • Control Pins: It includes Output Enable (OE) and Direction (DIR) pins, providing control over data flow direction and output activation, thus offering flexibility in application design.
  • Low Power Dissipation: The ABT technology ensures that the device operates with low power dissipation, which is critical for preventing overheating and conserving energy in sensitive electronic systems.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that may be subject to harsh environmental conditions.

Applications

The 74ABT245CPC is ideal for use in a variety of applications, including:

  • Data communication systems
  • Bus interface and bus extension purposes
  • Memory interfacing
  • Microprocessor or microcontroller interfacing
  • Networking and telecommunication equipment

With its robust design and advanced features, the ON Semiconductor 74ABT245CPC is a reliable choice for designers looking to implement efficient data transfer mechanisms in their electronic systems. Its compatibility with ABT signals and ability to interface with a wide range of logic families make it an adaptable solution for many digital applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9575 $62.2375
150+ $0.7866 $117.9900
230+ $0.7611 $175.0530
315+ $0.7369 $232.1235
410+ $0.7126 $292.1660
545+ $0.6387 $348.0915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,408 pieces
In Stock: 3,704 pieces Factory Stock: 3,704 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess