EN
  • EN
  • DE
  • IT

1N755ARL

Part No 1N755ARL
Manufacturer ON Semiconductor
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 2
RoHS Compliant
Win Source Part Number 1139362-1N755ARL
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N755ARL CAD Model

Description

The ON Semiconductor 1N755ARL is a highly reliable voltage regulator designed for a wide range of electronic applications. As a Zener diode, this component is specifically engineered to operate in the reverse breakdown region, providing a stable reference voltage. This makes it an essential component in power supply circuits and voltage regulation modules.

With a nominal Zener voltage of 7.5V, the 1N755ARL can be used in circuits that require precise voltage control. It features a standard tolerance of ±5%, which ensures consistent performance across various devices and applications. This Zener diode is capable of dissipating up to 500 mW of power, making it suitable for medium-power applications.

The 1N755ARL comes in a DO-35 glass package, which is known for its high thermal performance and reliability. The axial-lead design of this diode allows for easy installation in through-hole PCB mounting, which is a common requirement in many electronic devices. The package is also designed to be hermetically sealed, providing protection against environmental factors such as moisture and dust, thereby enhancing the longevity of the component.

ON Semiconductor is known for its commitment to quality, and the 1N755ARL is no exception. It is characterized for operation from -55°C to +175°C, which means it can withstand extreme temperatures without compromising its performance. This temperature range makes it ideal for use in both commercial and industrial environments.

The 1N755ARL is also known for its excellent surge capability, which helps to protect circuits against voltage spikes. This feature is particularly important in applications that are prone to sudden voltage transients, such as power supplies and automotive electronics.

In summary, the ON Semiconductor 1N755ARL Zener diode is a robust, versatile component that offers precise voltage regulation, high power dissipation, and reliable performance in a wide range of environmental conditions. Whether it's used in consumer electronics, industrial equipment, or automotive applications, this Zener diode is an ideal choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess