Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Interface
Function Sensor Signal Conditioner
Utilized IC / Part MAXM86146
Primary Attributes 2-Channel (Dual)
Supplied Contents Board(s)
Base Product Number MAXM86146
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348558-MAXM86146EVSYS#
Ultra Librarian 3D Model Ultra Librarian MAXM86146EVSYS# CAD Model

Description

Maxim Integrated MAXM86146EVSYS# Evaluation System

The Maxim Integrated MAXM86146EVSYS# Evaluation System is a comprehensive development platform designed for the MAXM86146 dual-photodetector optical sensor module. This advanced sensor module is engineered to deliver high precision heart rate and SpO2 measurements, making it an ideal solution for wearable health and fitness applications.

The evaluation system includes a MAXM86146EVSYS# evaluation kit that comes with a USB-powered evaluation board and a graphical user interface (GUI) software that provides users with real-time access to the sensor's data. The board interfaces with the MAXM86146 module via an I2C serial interface, facilitating easy communication and data transfer.

The MAXM86146 optical sensor module at the heart of the evaluation system incorporates Maxim Integrated's proprietary optical sensor technology. It features an integrated optical design with two photodiodes, ambient light cancellation, and an advanced algorithm for accurate measurements. The sensor's low power consumption and small form factor make it particularly well-suited for portable devices where space and battery life are critical considerations.

With the evaluation system, developers can quickly prototype and test their applications. They can monitor the sensor's performance, experiment with different configurations, and optimize their algorithms. The GUI software provides a user-friendly interface for visualizing the sensor's output, including photoplethysmogram (PPG) waveforms, heart rate, and oxygen saturation levels.

The MAXM86146EVSYS# Evaluation System is a powerful tool for engineers and developers looking to incorporate high-accuracy biometric sensing into their products. Whether for fitness trackers, smartwatches, or other health-monitoring devices, this evaluation system offers a streamlined path from concept to production, backed by the quality and support of Maxim Integrated.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR TPS65800 / TPS65800 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65800EVM
Texas Instruments
EVAL MODULE FOR TPS2065CDBV-636 / TPS2065DBV USB Power Switch Evaluation Board
Lowest to $62.5433
ECAD model for TPS2065CDBVEVM-636
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
ECAD model for UMFT240XA-01
Texas Instruments
EVAL BD FOR TDC1000 TMS320F28035
Need more? Email Us
ECAD model for TDC1000-C2000EVM
Texas Instruments
KIT PRODUCT DESIGN FOR TUSB3410 / TUSB3410 USB Interface IC Interface Board
Need more? Email Us
ECAD model for TUSB3410UARTPDK
Texas Instruments
TPS2054BEVM-295 / TPS2054B USB Power Switch Evaluation Board
Need more? Email Us
ECAD model for TPS2054BEVM-295
STMicroelectronics
EVAL BOARD VN7050AS / VN7050AS Current Limit Switch Evaluation Board Automotive
Need more? Email Us
ECAD model for EV-VN7050AS
Cirrus Logic Inc.
KIT - WM8224 KIT CDB6109 MB DC
Need more? Email Us
ECAD model for CDKWM8224-S-1
ON Semiconductor
BOARD EVAL FOR LV8805SV / LV8805SV-TLM-H Motion Motor Control Evaluation Board
Need more? Email Us
ECAD model for LV8805SVGEVB

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention