EN
  • EN
  • DE

2SK596C-HSD-SPA

Part No 2SK596C-HSD-SPA
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160522-2SK596C-HSD-SPA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK596C-HSD-SPA CAD Model

Description

The 2SK596C-HSD-SPA is a high-performance, low-noise N-Channel JFET (Junction Field-Effect Transistor) designed and manufactured by the reputed ON Semiconductor. This electronic component is known for its exceptional signal amplification capabilities, making it an ideal choice for sensitive audio applications, instrumentation, and other high-fidelity signal processing circuits.

Key Features

  • Low Noise: The 2SK596C-HSD-SPA boasts an extremely low noise figure, reducing the background noise in signal amplification, which is critical for audio and precision instrumentation applications.
  • High Input Impedance: With its high input impedance, this JFET minimizes the loading effect on preceding stages of a circuit, preserving signal integrity.
  • Improved Linearity: The device offers excellent linearity, which is vital for maintaining the fidelity of the amplified signal.
  • Low Leakage Current: It exhibits low leakage current characteristics, enhancing the overall stability and performance of the device.
  • Wide Operating Range: The 2SK596C-HSD-SPA operates effectively over a broad range of temperatures, making it suitable for various environmental conditions.

Applications

  • Audio Preamplifiers
  • Phono Amplifiers
  • Mixers
  • Analog Filters
  • Measurement and Test Equipment

The 2SK596C-HSD-SPA is housed in a durable, compact package that ensures reliable operation even in space-constrained designs. ON Semiconductor's commitment to quality means that each component is rigorously tested to meet the highest industry standards for performance and reliability. Whether you're designing a professional audio system, a precision measurement device, or any application requiring clean and accurate signal amplification, the 2SK596C-HSD-SPA from ON Semiconductor is a choice that promises to deliver exceptional results.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess