Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 15A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 720mOhm at 6A, 10V
Gate Charge (Qg) (Maximum) at Vgs 45.4nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 1200pF at 30V
Power Dissipation (Maximum) 2.5W, 170W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-3PB
Manufacturer Package TO-3P-3, SC-65-3
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1127770-2SK4126
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK4126 CAD Model

Description

ON Semiconductor 2SK4126 N-Channel MOSFET

The 2SK4126 is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a leader in power and signal management solutions. This MOSFET is designed to meet the rigorous demands of a variety of applications, ranging from power switching to load management. Its robust design ensures reliable operation in a wide range of temperatures and conditions, making it an ideal choice for designers looking to enhance efficiency and performance.

Key Features:

  • Low On-Resistance: The 2SK4126 boasts a low on-resistance, which translates to reduced conduction losses and improved power efficiency in your circuits.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET is capable of handling high-speed operations without sacrificing reliability or performance.
  • High Drain-Source Voltage: With a high V<sub>DS rating, this component can withstand significant voltages across the drain-source terminals, making it suitable for high-voltage applications.
  • Gate Charge Optimization: The device features an optimized gate charge, which helps in achieving low switching losses and thus contributes to the overall efficiency of the system.

Applications:

  • Power Supply Switching
  • DC/DC Converters
  • Motor Drive Controllers
  • Automotive Applications
  • Power Management Solutions

The ON Semiconductor 2SK4126 is not just a component; it's a testament to the company's commitment to delivering quality, performance, and reliability. Whether you're working on the next generation of power supplies or innovating in the automotive industry, the 2SK4126 offers the features you need to take your designs to the next level. With its combination of low on-resistance, high-speed switching, and high voltage tolerance, this MOSFET is poised to become a staple in advanced electronic systems.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor documentation to ensure the 2SK4126 meets your requirements.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
ECAD model for RTM002P02FS
Infineon Technologies
HEXFET® Power MOSFET ( VDSS = 100V , RDS(on) = 23mΩ , ID = 57A ) | MOSFET N-CH 100V 57A D2PAK
Lowest to $0.6823
ECAD model for IRF3710SPBF
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 60V 195A D2PAK
Lowest to $1.1290
ECAD model for IRFS3006PBF
Rohm Semiconductor
Need more? Email Us
ECAD model for RU201-MC-TR
Vishay
Power MOSFET(Vdss=-400V, Rds(on)=7.0ohm, Id=-1.8A) | MOSFET P-CH 400V 1.8A I-PAK
Lowest to $0.6004
ECAD model for IRFU9310
Vishay
Power MOSFET(Vdss=60V, Rds(on)=0.20ohm, Id=1.7A) | MOSFET N-CH 60V 1.7A 4-DIP
Lowest to $8.8637
ECAD model for IRFD014
Rohm Semiconductor
Lowest to $0.0699
ECAD model for RUM002N05G
Rohm Semiconductor
Lowest to $0.2018
ECAD model for RTQ035N03 TL
Rohm Semiconductor
Need more? Email Us
ECAD model for RTQ035P02L02TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention