ON Semiconductor 2SK4100 Power MOSFET
The ON Semiconductor 2SK4100 is a high-performance N-channel power MOSFET designed for a variety of applications that demand reliable and efficient power switching capabilities. This semiconductor device is a crucial component in modern electronic circuits, offering a combination of low on-resistance, high switching speed, and robust thermal performance.
Key Features:
- Low On-Resistance: The 2SK4100 boasts a very low on-resistance, which means it can handle high currents without dissipating excessive power as heat. This feature is essential for maintaining efficiency in power conversion applications.
- High-Speed Switching: With its fast switching capabilities, the 2SK4100 is suitable for high-frequency operations, making it an ideal choice for applications such as switching power supplies, DC-DC converters, and motor control circuits.
- High Breakdown Voltage: The device is designed to withstand high voltage conditions, offering a breakdown voltage that ensures reliable operation under stress and contributes to the overall durability of the system.
- Low Gate Charge: The MOSFET features a low gate charge, which reduces the energy required to turn the transistor on and off, thereby improving the efficiency of the switching process and reducing power losses.
Applications:
The 2SK4100 from ON Semiconductor is versatile and can be used in a wide range of electronic equipment, including:
- Power Management Systems
- Automotive Applications
- DC/AC Inverters
- Power Tools
- Uninterruptible Power Supplies (UPS)
- LED Lighting Systems
Technical Specifications:
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
500V
Continuous Drain Current (I<sub>D)
10A
Power Dissipation (P<sub>D)
50W
Operating Temperature Range
-55°C to +150°C
In conclusion, the ON Semiconductor 2SK4100 is a reliable and efficient solution for designers looking to optimize their power management systems. Its combination of high performance, durability, and versatility makes it a top choice for a broad range of electronic applications.