EN
  • EN
  • DE

2SK3278-CSL-TL-E

Part No 2SK3278-CSL-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159906-2SK3278-CSL-TL-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3278-CSL-TL-E CAD Model

Description

The 2SK3278-CSL-TL-E is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a leading figure in the semiconductor industry. This MOSFET is designed to meet the needs of a wide range of applications, offering both reliability and efficiency for electronic circuits.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which reduces power loss and improves overall efficiency, making it ideal for power management applications.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET is well-suited for high-frequency operations, contributing to better performance in applications such as power supplies and converters.
  • Gate Charge: It has been optimized for minimal gate charge, which leads to reduced switching losses and enables faster switching speeds.
  • Voltage Ratings: The 2SK3278-CSL-TL-E is designed to handle a drain-source voltage (Vds) of up to 60V, making it robust for various circuit designs.
  • Current Capacity: This MOSFET can support a continuous drain current (Id) of up to 30A, allowing it to handle significant power levels.

Applications

The versatility of the 2SK3278-CSL-TL-E MOSFET makes it suitable for a broad spectrum of applications, including:

  • DC/DC converters
  • Power supplies for servers, PCs, and telecom systems
  • Motor drives
  • Power management functions

Quality and Reliability

ON Semiconductor is committed to delivering products that adhere to the highest standards of quality and reliability. The 2SK3278-CSL-TL-E is no exception, with its construction ensuring long-term stability and performance under varying conditions. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring that your projects run smoothly and efficiently.

Environmental Considerations

The 2SK3278-CSL-TL-E is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility. By reducing hazardous substances, this MOSFET is not only safer for the environment but also aligns with global regulations for electronic components.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Vishay
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess