EN
  • EN
  • DE

2SK2911

Part No 2SK2911
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 100V 0.25A 3-Pin CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159694-2SK2911
Popularity Low
Supply and Demand Status Balance
Family Name 2SK2911
Introduction Date August 26, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2911 CAD Model

Description

The 2SK2911 from ON Semiconductor is a robust and efficient N-channel power MOSFET designed for high-speed switching applications. This device is part of ON Semiconductor's portfolio of power management solutions, renowned for their reliability and performance in various electronic circuits.

Key Features:

  • Low On-Resistance: The 2SK2911 features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is well-suited for applications such as DC-DC converters, motor drives, and power supplies.
  • High Drain-Source Voltage: With a high drain-source voltage (VDS), the 2SK2911 can handle significant voltage levels, allowing it to be used in a wide range of electronic systems.
  • Gate Charge Optimization: The optimized gate charge of the 2SK2911 results in reduced switching losses, which is critical for high-frequency applications.
  • Rugged Design: Built to withstand harsh conditions, the MOSFET is durable and reliable, ensuring a long operational life even in demanding environments.

Applications:

The 2SK2911 is versatile and can be used in various applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Motor Drives
  • Power Supplies
  • Automotive Applications
  • Switching Regulators

Technical Specifications:

Parameter Value
Drain-Source Voltage (VDS) 60V
Continuous Drain Current (ID) 30A
Power Dissipation (PD) 80W
Operating Temperature Range -55°C to +150°C

The ON Semiconductor 2SK2911 is a testament to the company's commitment to providing power solutions that meet the evolving needs of modern electronics. With its combination of efficiency, speed, and ruggedness, it stands as a top choice for designers looking to enhance the performance of their power systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.2132
ON Semiconductor
Lowest to $0.7335
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess