EN
  • EN
  • DE

2SK2859-TL

Part No 2SK2859-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159666-2SK2859-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2859-TL CAD Model

Description

ON Semiconductor 2SK2859-TL N-Channel MOSFET

The ON Semiconductor 2SK2859-TL is a high-performance N-Channel MOSFET designed for a wide array of applications ranging from power management to switching circuits. This semiconductor device is well-suited for engineers and designers looking to achieve efficient power control and conversion in their electronic designs.

Featuring advanced silicon technology, the 2SK2859-TL offers low on-state resistance (R<sub>DS(on)), which minimizes power loss and heat generation, thereby improving overall system efficiency. This characteristic is particularly beneficial for applications where energy conservation is paramount. The MOSFET operates at a drain-source voltage (V<sub>DSS) of 60V, which is adequate for many mid-range power applications.

With a continuous drain current (I<sub>D) of up to 5A, the 2SK2859-TL is capable of handling moderate levels of current, making it suitable for a variety of power switching tasks. Its high-speed switching capabilities ensure that it can be used in applications requiring fast transition times, such as in DC-DC converters and motor control circuits.

The device is housed in a compact SOT-428 (SC-62) package, which not only saves valuable board space but also ensures compatibility with surface-mount technology (SMT), allowing for easier integration into modern PCB designs. The SOT-428 package is known for its reliability and robustness, providing a solid mechanical and electrical connection to the circuit board.

ON Semiconductor's commitment to environmental sustainability is evident in the lead-free and RoHS compliant construction of the 2SK2859-TL, making it a suitable choice for eco-conscious product designs. The device also features high avalanche energy absorption capability, providing additional protection against unexpected voltage spikes that could otherwise damage the circuit.

In summary, the ON Semiconductor 2SK2859-TL N-Channel MOSFET is a versatile and efficient solution for designers looking to enhance their power management systems. Its low on-resistance, high-speed switching, and compact packaging make it an excellent choice for a myriad of applications in the electronics industry.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess