EN
  • EN
  • DE

2SK2440-TL

Part No 2SK2440-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159473-2SK2440-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2440-TL CAD Model

Description

2SK2440-TL - N-Channel MOSFET from ON Semiconductor

The 2SK2440-TL is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a trusted leader in power management and discrete semiconductor technologies. This MOSFET is designed to meet the rigorous demands of a variety of applications, offering both reliability and efficiency for your electronic designs.

Key Features

  • High Drain-Source Voltage (VDS): The 2SK2440-TL boasts a drain-source voltage of up to 500V, making it suitable for high voltage applications.
  • Low On-Resistance (RDS(on)): With a low on-resistance, this MOSFET ensures minimal power loss and heat generation, contributing to the overall efficiency of the system.
  • High-Speed Switching: The device is capable of high-speed switching, which is essential for reducing switching losses and improving performance in power conversion applications.
  • Enhanced Durability: The MOSFET is built to withstand harsh conditions, ensuring a long operational life and reducing the need for frequent replacements.

Applications

The 2SK2440-TL is versatile and can be used in a wide range of applications, including:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Lighting systems
  • High-voltage switching circuits

Product Specifications

The 2SK2440-TL comes with the following specifications:

  • Configuration: Single
  • Transistor Polarity: N-Channel
  • Drain-Source Breakdown Voltage: 500V
  • Continuous Drain Current: 6A
  • Power Dissipation: 40W
  • Operating Temperature Range: -55°C to +150°C
  • Mounting Type: Surface Mount
  • Package / Case: TO-252 (DPAK)

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly, RoHS-compliant products. The 2SK2440-TL is no exception, adhering to the highest standards of quality and environmental responsibility.

Whether you are designing power management systems, motor controls, or other high-voltage applications, the 2SK2440-TL from ON Semiconductor is an excellent choice for achieving top-notch performance and energy efficiency.

You May Also Be Interested in

Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
ON Semiconductor
JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention