Product Overview: 2SK1920-TL-E by ON Semiconductor
The 2SK1920-TL-E is a high-performance N-channel power MOSFET produced by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the stringent requirements of modern electronic circuits, providing efficient power management and switching with reduced energy loss.
Key Features
- Low On-Resistance: The 2SK1920-TL-E boasts an extremely low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances overall efficiency, making it ideal for high-power and high-efficiency applications.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET minimizes switching losses and is well-suited for high-frequency power converters and other applications requiring rapid switching.
- High Drain-Source Voltage: With a high drain-source voltage (V<sub>DSS), this device can handle high voltage applications, providing reliable operation and robustness against voltage spikes.
- Low Threshold Voltage: The low gate threshold voltage (V<sub>GS(th)) ensures that the MOSFET can be easily driven by low-voltage control circuits, facilitating compatibility with a wide range of driving sources.
Applications
The versatility of the 2SK1920-TL-E makes it suitable for a broad range of applications, including:
- Power supply circuits
- DC/DC converters
- Motor drives
- Switching regulators
- LED lighting systems
Product Specifications
Parameter
Value
Package
TO-252 (DPAK)
R<sub>DS(on)
Typically low
V<sub>DSS
Up to high voltage
V<sub>GS(th)
Low
Configuration
Single
The 2SK1920-TL-E is available in a surface-mount TO-252 (DPAK) package, which is not only space-saving but also allows for efficient heat dissipation. Its construction is RoHS compliant, ensuring that it meets global environmental standards for hazardous substances.
ON Semiconductor's commitment to quality is evident in the 2SK1920-TL-E, making it a reliable choice for designers seeking to optimize their power management solutions.