ON Semiconductor 2SK1848-TB-E
The ON Semiconductor 2SK1848-TB-E is a high-performance N-Channel MOSFET designed to deliver efficiency and reliability for a wide range of applications. This power MOSFET is well-suited for use in power management circuits, motor control systems, and various other electronic devices requiring high-speed switching and power handling capabilities.
Key Features
- High-Speed Switching: The 2SK1848-TB-E is designed for fast switching applications, which makes it an ideal choice for power supplies and converters where efficiency is critical.
- Low On-Resistance: With its low on-resistance, this MOSFET ensures minimal power loss during operation, contributing to the overall energy efficiency of the system.
- High Drain-Source Voltage: It supports a high drain-source voltage (Vds), providing a robust solution for circuits that experience high voltage transients.
- Enhanced Durability: The device is encapsulated in a TO-220AB package, known for its thermal performance and mechanical robustness, ensuring long-term reliability even under harsh conditions.
Applications
The versatility of the 2SK1848-TB-E MOSFET makes it suitable for a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC to AC Inverters
- DC to DC Converters
- Motor Drives and Controllers
- Power Management Functions
Specifications
Parameter
Value
Drain-Source Voltage (Vds)
600V
Continuous Drain Current (Id)
12A
Power Dissipation (Pd)
120W
Operating Temperature Range
-55°C to +150°C
Whether you are designing a new power system or upgrading an existing one, the ON Semiconductor 2SK1848-TB-E N-Channel MOSFET is a reliable and efficient choice that will meet the demanding requirements of modern electronic circuits.