EN
  • EN
  • DE

2SK1646-4-TL

Part No 2SK1646-4-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159093-2SK1646-4-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1646-4-TL CAD Model

Description

ON Semiconductor 2SK1646-4-TL N-Channel MOSFET

The ON Semiconductor 2SK1646-4-TL is a high-performance N-Channel MOSFET designed for a variety of applications that require efficient power management and high-speed switching. This MOSFET is part of ON Semiconductor's extensive lineup of power semiconductors that are known for their reliability, durability, and energy efficiency. The 2SK1646-4-TL is a suitable choice for designers who are looking to optimize their power circuitry in both industrial and consumer electronics.

Key Features:

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-Source Breakdown Voltage (VDS): The MOSFET can handle a maximum voltage across the drain-source terminals, ensuring its stability and performance under high-voltage conditions.
  • Continuous Drain Current (ID): This parameter represents the maximum current the MOSFET can conduct continuously, making it a critical factor in power applications.
  • Power Dissipation (PD): Indicates the amount of power the device can dissipate as heat without degrading its performance, which is vital for thermal management.
  • RDS(on): The on-state resistance between the drain and source terminals when the MOSFET is turned on. A lower RDS(on) value means less power loss and improved efficiency.
  • Operating Temperature Range: Specifies the range of ambient temperatures in which the MOSFET can operate reliably.
  • Package / Case: The form factor and packaging of the MOSFET, which influences its thermal characteristics and compatibility with different circuit boards.

With its robust design and excellent electrical characteristics, the ON Semiconductor 2SK1646-4-TL N-Channel MOSFET is a versatile component that can be deployed in a wide range of applications, including power supplies, motor controls, and energy management systems. Its package is designed for optimal heat dissipation, ensuring stable operation even under high load conditions. Whether you're designing for industrial automation, consumer electronics, or renewable energy systems, the 2SK1646-4-TL offers the performance and reliability needed to build efficient and durable power management solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5687 $60.5496
19+ $6.2104 $117.9976
29+ $6.0164 $174.4756
40+ $5.8224 $232.8960
52+ $5.6283 $292.6716
69+ $5.0462 $348.1878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention