EN
  • EN
  • DE

2SJ646-TL-E

Part No 2SJ646-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 30V 8A 3-Pin(2+Tab) TP-FA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158824-2SJ646-TL-E
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SJ646
Introduction Date June 15, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SJ646-TL-E CAD Model

Description

ON Semiconductor 2SJ646-TL-E P-Channel MOSFET

The 2SJ646-TL-E is a high-performance P-Channel MOSFET produced by ON Semiconductor, a leading manufacturer in the field of power and signal management, logic, discrete, and custom devices. Designed to provide efficient power management and signal processing in a variety of applications, this MOSFET is a preferred choice for designers who require reliable and robust components.

Constructed with advanced semiconductor technology, the 2SJ646-TL-E offers a drain-to-source voltage (Vdss) of -60V and a continuous drain current (Id) of -6A, which makes it suitable for moderate power applications. The device features a low on-state resistance (Rds(on)) of 0.1Ω, which translates to reduced power loss and improved energy efficiency when the MOSFET is in operation.

One of the key advantages of the 2SJ646-TL-E is its small surface-mount package, the TP-FA, which allows for a compact design footprint. This is particularly beneficial in space-constrained applications where board real estate is at a premium. The package is also lead-free and RoHS compliant, ensuring that the product meets current environmental standards and regulations for electronic components.

The MOSFET's fast switching speed is another noteworthy feature, enabling high-frequency operation that is essential in modern electronic circuits. This makes the 2SJ646-TL-E an excellent choice for applications such as DC/DC converters, power management in portable devices, and motor control circuits.

Furthermore, the 2SJ646-TL-E is equipped with built-in gate protection diodes, which provide enhanced protection against electrostatic discharge (ESD) and other potentially damaging voltage transients. This level of protection is crucial for maintaining the longevity and reliability of the device in harsh electrical environments.

In summary, the ON Semiconductor 2SJ646-TL-E P-Channel MOSFET is a versatile and efficient component that offers a combination of low power loss, high-speed switching, and compact packaging. Its robust design and built-in protection features make it a smart choice for engineers and designers looking to optimize their power management and signal processing applications.

You May Also Be Interested in

ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
ON Semiconductor
Lowest to $0.2329
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
ON Semiconductor
Lowest to $0.2132

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,849 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess