Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158820-2SJ635-TL-E
Popularity Low
Supply and Demand Status Limited
Family Name 2SJ635
Introduction Date June 15, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SJ635-TL-E CAD Model

Description

Product Overview: 2SJ635-TL-E from ON Semiconductor

The 2SJ635-TL-E is a high-performance P-Channel MOSFET developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to a wide range of applications, offering a combination of low on-resistance and high switching speeds. The 2SJ635-TL-E is particularly well-suited for power management tasks in both consumer and industrial electronics.

Key Features

  • Low On-Resistance: The device boasts a very low on-resistance, which translates into reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: With its fast switching capabilities, the 2SJ635-TL-E minimizes switching losses and is ideal for high-frequency applications.
  • Low Gate Charge: The MOSFET is designed with a low gate charge, which helps to reduce the power required to drive the gate, thus saving energy and enhancing system reliability.
  • Small Package Size: Enclosed in a compact TSMT3 package, the 2SJ635-TL-E saves valuable board space and is suitable for space-constrained applications.

Applications

The versatile nature of the 2SJ635-TL-E makes it a perfect fit for a variety of applications, including:

  • DC/DC converters
  • Power supplies
  • Motor drives
  • Battery management systems
  • Load switches
  • Switching regulators

Technical Specifications

The 2SJ635-TL-E offers a comprehensive set of technical characteristics that ensure its performance and reliability:

  • Drain-Source Voltage (V<sub>DS): -30V
  • Continuous Drain Current (I<sub>D): -6A
  • Power Dissipation (P<sub>D): 1W
  • Operating Temperature Range: -55°C to +150°C

ON Semiconductor's commitment to quality is evident in the 2SJ635-TL-E, which is built to meet the rigorous demands of modern electronic systems. By integrating this MOSFET into your design, you can expect a boost in performance, efficiency, and reliability, making it an excellent choice for your power management needs.

For detailed specifications, application notes, and additional resources, please refer to ON Semiconductor's official documentation available on their website or through authorized distributors.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for 2SK2631-TL
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ECAD model for SST108-T1
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
ON Semiconductor
P-Channel JFET 25V SOT-23
Lowest to $0.2335
ECAD model for MMBFJ177LT
ON Semiconductor
JFETs 25V 10mA
Need more? Email Us
ECAD model for MMBFJ175LT1
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01Q0L
ON Semiconductor
Lowest to $0.3546
ECAD model for TF412ST5G
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01P0L
Central Semiconductor Corp
P-Channel General Purpose Amplifier | JFET P-CH 20V 300MA 360MW TO92
Need more? Email Us
ECAD model for 2N3820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention