Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr onsemi
Package Bulk
Product Status Obsolete
Transistor Type N-Channel JFET
Frequency 1kHz
Voltage - Test 15 V
Current Rating (Amps) 8mA
Noise Figure 2dB
Voltage - Rated 30 V
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number 2N5952
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Standard Package 2,000
Win Source Part Number 1036413-2N5952
Ultra Librarian 3D Model Ultra Librarian 2N5952 CAD Model

Description

The 2N5952 from ON Semiconductor is a JFET suited for designers working on analog signal paths, front-end amplification, switching, and general-purpose discrete circuit designs. Components in this category are often selected where low-level signal handling, impedance-sensitive stages, or simple current control functions are required. For engineering teams maintaining legacy equipment or evaluating drop-in field replacements, the 2N5952 may be relevant in service, repair, and sustainment workflows as well as in selected new designs that still rely on discrete JFET behavior. Lifecycle status for this part is currently information not available, so design and procurement teams should verify current production status directly with ON Semiconductor or authorized sources before committing to volume builds. RoHS compliance information is also not available in the provided data, and engineers should confirm the latest environmental compliance documentation, including RoHS and related material declarations, through official manufacturer resources before approval for regulated programs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Trans JFET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM5359-60SL
ON Semiconductor
N-Channel JFET | JFET N-CH 1MA 30MW USFP
Need more? Email Us
ECAD model for TF256-3-TL-H
ON Semiconductor
JFET N-CH 35V 625MW TO92 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Lowest to $0.1419
ECAD model for J112-D74Z
Texas Instruments
JFET Low Noise Amplifier SC-70
Lowest to $2.2329
ECAD model for JFE150DCK
ON Semiconductor
N-Channel JFET 25V SOT-23
Lowest to $0.2382
ECAD model for MMBF5457LT
ON Semiconductor
Lowest to $0.8215
ECAD model for SMMBFJ175LT1G
Toshiba Semiconductor and Storage
N CHANNEL MOS TYPE (DC-DC CONVERTER, RELAY DRIVE AND MOTOR DRIVE APPLICATIONS)
Need more? Email Us
ECAD model for 2SK2606
Vishay
SFET RF,VHF, UHF, Amplitiers | JFET N-CH 30V 0.3W TO-206AF
Lowest to $13.1369
ECAD model for 2N4416
Central Semiconductor Corp
P-Channel General Purpose Amplifier | JFET P-CH 20V 300MA 360MW TO92
Need more? Email Us
ECAD model for 2N3820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2608 $56.0720
525+ $0.2140 $112.3500
815+ $0.2073 $168.9495
1,120+ $0.2007 $224.7840
1,445+ $0.1940 $280.3300
1,935+ $0.1739 $336.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 215 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention