EN
  • EN
  • DE

2SJ634-TL-E

Part No 2SJ634-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description GENERAL-PURPOSE SWITCHING DEVICE APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158819-2SJ634-TL-E
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ634
Introduction Date June 14, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SJ634-TL-E CAD Model

Description

ON Semiconductor 2SJ634-TL-E P-Channel MOSFET

The ON Semiconductor 2SJ634-TL-E is a high-performance P-Channel MOSFET designed to offer efficient power management and switching capabilities for a wide range of applications. This MOSFET is a part of ON Semiconductor's portfolio of energy-efficient devices, which are engineered to reduce power losses and improve system reliability.

The 2SJ634-TL-E features a drain-to-source voltage (VDS) of -60V and a continuous drain current (ID) of -6A, making it suitable for moderate power applications. Its low on-resistance (RDS(on)) minimizes conduction losses, while its compact surface-mount package ensures a small footprint on the PCB, making it ideal for space-constrained applications.

With its fast switching speed and robust thermal performance, the 2SJ634-TL-E is an excellent choice for DC/DC converters, power management in portable devices, load switches, and other power switching applications. The device's built-in gate charge (Qg) and gate-to-source voltage (VGS) ratings are optimized to provide efficient operation at low gate drive voltages, which is beneficial for battery-operated devices where power conservation is critical.

The ON Semiconductor 2SJ634-TL-E is also characterized by its high avalanche ruggedness, providing reliable operation even under stressful conditions such as voltage surges. This feature, along with its inherent thermal stability, makes it a robust component for automotive applications, industrial systems, and any other environment where reliability is paramount.

For ease of manufacturing, the 2SJ634-TL-E is available in a RoHS-compliant package, ensuring compliance with environmental regulations. Additionally, its halogen-free design reflects ON Semiconductor's commitment to environmentally friendly and sustainable manufacturing practices.

In summary, the 2SJ634-TL-E from ON Semiconductor is a versatile and reliable P-Channel MOSFET that offers efficient power management solutions for a diverse range of electronic applications. Its combination of low on-resistance, fast switching, and ruggedness makes it an excellent choice for designers looking to optimize their power circuitry for both performance and space savings.

You May Also Be Interested in

ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Vishay
Need more? Email Us
ON Semiconductor
Lowest to $0.7335
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,029 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess