EN
  • EN
  • DE

2SJ609

Part No 2SJ609
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 60V 5A 3-Pin TO-126ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158801-2SJ609
Popularity Low
Supply and Demand Status Limited
Family Name 2SJ609
Introduction Date August 31, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ609 CAD Model

Description

Product Overview: 2SJ609 P-Channel MOSFET

The 2SJ609 is a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This MOSFET utilizes advanced technology to provide efficient power control and management for a wide range of applications. Its robust design and superior electrical characteristics make it an excellent choice for designers looking for reliable and energy-efficient solutions.

Key Features

  • Device Type: P-Channel MOSFET
  • Drain-Source Voltage (V<sub>DS): -60V, offering a good balance between performance and efficiency for various applications.
  • Continuous Drain Current (I<sub>D): -36A, providing substantial current handling capability for high-power tasks.
  • Gate-Source Voltage (V<sub>GS): ±20V, ensuring compatibility with a wide range of drive voltages.
  • R<sub>DS(on): Low on-resistance, minimizing power loss and heat generation during operation.
  • Total Power Dissipation (P<sub>D): Significant power dissipation capacity, enabling the device to handle demanding power applications.
  • Operating Temperature Range: -55°C to +150°C, suitable for use in harsh environments.

Applications

The 2SJ609 P-Channel MOSFET is versatile and can be used in various electronic circuits and systems, including:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Load switching
  • Battery management systems
  • Energy-efficient power management designs

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The 2SJ609 P-Channel MOSFET is manufactured with state-of-the-art processes and is subjected to rigorous testing to ensure optimal performance and longevity. This product is designed to meet the needs of engineers and designers who demand the best in their power management and switching applications.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7223 $50.5610
170+ $0.5926 $100.7420
265+ $0.5741 $152.1365
360+ $0.5556 $200.0160
470+ $0.5371 $252.4370
625+ $0.4815 $300.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess