Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158759-2SJ596-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ596-TL-E CAD Model

Description

Product Overview: 2SJ596-TL-E by ON Semiconductor

The 2SJ596-TL-E is a high-performance P-channel MOSFET brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This device is designed for optimal efficiency and reliability in a wide range of electronic applications, including power management, switching, and amplification tasks. With its advanced technology and robust design, the 2SJ596-TL-E is an excellent choice for engineers and designers looking for a dependable component that delivers consistent performance.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): -60V
  • Continuous Drain Current (I<sub>D): -20A
  • Power Dissipation (P<sub>D): 30W
  • Gate-Source Voltage (V<sub>GS): ±20V
  • Total Gate Charge (Q<sub>g): 54nC
  • R<sub>DS(on): Low on-resistance for efficient operation
  • Package: TO-252 (DPAK) for easy integration into various circuit designs

Applications

The 2SJ596-TL-E is versatile enough to be used in a multitude of applications. It is particularly well-suited for power supply circuits, DC/DC converters, motor drives, and load switching. Its high-speed switching capabilities make it an ideal choice for modern, energy-sensitive electronics where efficiency is paramount. Additionally, its compact TO-252 package is favored in applications where space is at a premium, without compromising on power handling capabilities.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the 2SJ596-TL-E is no exception. This MOSFET is manufactured using state-of-the-art processes, ensuring both high performance and durability over its operational lifespan. Engineers can rely on this component to maintain its integrity even under demanding conditions, making it a trustworthy choice for critical applications.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the 2SJ596-TL-E adheres to various environmental regulations. It is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in green electronics. This commitment to sustainability makes the 2SJ596-TL-E an eco-friendly option for environmentally conscious projects.

You May Also Be Interested in

ON Semiconductor
N-Channel JFET 30V SOT-23
Lowest to $0.0849
ECAD model for MMBF4393LT
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01P0L
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ECAD model for 2SK880-BL(TE85L,F)
Vishay
Need more? Email Us
ECAD model for SST204-E3
ON Semiconductor
JFETs 25V 10mA
Need more? Email Us
ECAD model for MMBFJ175LT1
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ECAD model for SST108-T1
Vishay
SFET RF,VHF, UHF, Amplitiers | JFET N-CH 30V 0.3W TO-206AF
Lowest to $13.1369
ECAD model for 2N4416
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1069
ECAD model for 2SK880GRTE85LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention